Tektronix, Inc. Generator DTG5078

Description
The DTG5078 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Versatile Platform Combines Features of Data Generator, Pulse Generator, and DC Source 750 Mb/s 8-slot mainframe From 1 to 96 Data Channels (Master/Slave) Class Leading Delay Resolution 1 ps, up to 600 ns of Total Delay Modular Architecture Helps to Protect Your Investment and Allows the Instrument to Expand With Your Growing Needs Advanced Control Over Signal Parameters to Meet Most Current Testing Needs, Including Stressed Eye Generation Level Control with 5 mV Resolution The Tektronix DTG5078 combines the power of a data generator with the capabilities of a pulse generator in a versatile, benchtop form factor, shortening the duration of complex test procedures and simplifying the generation of low-jitter, high-accuracy clock signals, parallel or serial data across multiple channels. Its modular platform allows you to easily configure the performance of the instrument to your existing and emerging needs to minimize equipment costs.
Datasheet
Description
The DTG5078 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Versatile Platform Combines Features of Data Generator, Pulse Generator, and DC Source 750 Mb/s 8-slot mainframe From 1 to 96 Data Channels (Master/Slave) Class Leading Delay Resolution 1 ps, up to 600 ns of Total Delay Modular Architecture Helps to Protect Your Investment and Allows the Instrument to Expand With Your Growing Needs Advanced Control Over Signal Parameters to Meet Most Current Testing Needs, Including Stressed Eye Generation Level Control with 5 mV Resolution The Tektronix DTG5078 combines the power of a data generator with the capabilities of a pulse generator in a versatile, benchtop form factor, shortening the duration of complex test procedures and simplifying the generation of low-jitter, high-accuracy clock signals, parallel or serial data across multiple channels. Its modular platform allows you to easily configure the performance of the instrument to your existing and emerging needs to minimize equipment costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator DTG5078
The DTG5078 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Versatile Platform Combines Features of Data Generator, Pulse Generator, and DC Source 750 Mb/s 8-slot mainframe From 1 to 96 Data Channels (Master/Slave) Class Leading Delay Resolution 1 ps, up to 600 ns of Total Delay Modular Architecture Helps to Protect Your Investment and Allows the Instrument to Expand With Your Growing Needs Advanced Control Over Signal Parameters to Meet Most Current Testing Needs, Including Stressed Eye Generation Level Control with 5 mV Resolution The Tektronix DTG5078 combines the power of a data generator with the capabilities of a pulse generator in a versatile, benchtop form factor, shortening the duration of complex test procedures and simplifying the generation of low-jitter, high-accuracy clock signals, parallel or serial data across multiple channels. Its modular platform allows you to easily configure the performance of the instrument to your existing and emerging needs to minimize equipment costs.

The DTG5078 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Versatile Platform Combines Features of Data Generator, Pulse Generator, and DC Source
  • 750 Mb/s
  • 8-slot mainframe
  • From 1 to 96 Data Channels (Master/Slave)
  • Class Leading Delay Resolution 1 ps, up to 600 ns of Total Delay
  • Modular Architecture Helps to Protect Your Investment and Allows the Instrument to Expand With Your Growing Needs
  • Advanced Control Over Signal Parameters to Meet Most Current Testing Needs, Including Stressed Eye Generation
  • Level Control with 5 mV Resolution

The Tektronix DTG5078 combines the power of a data generator with the capabilities of a pulse generator in a versatile, benchtop form factor, shortening the duration of complex test procedures and simplifying the generation of low-jitter, high-accuracy clock signals, parallel or serial data across multiple channels. Its modular platform allows you to easily configure the performance of the instrument to your existing and emerging needs to minimize equipment costs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number DTG5078
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details