The TG501 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.
Additional Features:
If you've performed Oscilloscope calibrations, you're probably already familiar with the popular Tektronix TG501 Time Mark Generator and its accuracy. Designed for use in the TM 500-Series Mainframe (sold separately), the Tektronix TG501 is ideally suitable for oscilloscope calibrations while providing marker outputs from 1 ns to 5 s. Features variable timing output with a front-panel 2 digit LED display, which indicates % of timing error between the normal time interval and a variable interval with graticule or division mark on the display.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Signal Generators |
| Product Number | TG501 |
| Product Name | Generator |
| Device Type | Generator |