Tektronix, Inc. Arbitrary Waveform Generator AWG2021

Description
The AWG2021 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 250 MS/s Clock Rate Provides up to 125 MHz Waveforms 256 k (262,144 Points) Record Length 12-Bit (1/4096) Vertical Resolution Direct DSO Waveform Transfers Region Shift Function Provides 4 ps Edge Placement Optional 12-Bit 250 MHz (ECL) or 12/24-Bit 100 MHz (TTL) Digital Data Generator Built-in 1.4 MB, 3.5 in. Floppy Disk FFT Frequency Domain Editor (Opt. 09) Real-time Waveform Sequencer Formula Entry of Waveforms Fully Programmable from Front Panel, RS-232 and GPIB Applications Analog and Digital Modulation Wireless Communication All Forms of Fading Simulation Navigation I and Q Impairment Audio Computer Peripherals Automotive D/A and A/D Converter Testing Filter Design Semiconductor Logic(ASIC/DSP/FPGA) CCD, LCD The Tektronix AWG2021 offers 250 MS/s and 256 k deep memory. As with the entire AWG2000 Series, the graphical user interface allows on-screen viewing of waveform editing, simplifying “what if” test scenarios by allowing the easy creation of composite signals. The standard AWG2021 configuration provides one 5 V output or a second independent 5 V output (Opt. 02) each with 12-Bit vertical resolution. Frequency of channel 2 is also independently programmable. Option 03 adds a 12-Bit wide differential ECL digital port which can be used in conjunction with the marker outputs for data generation up to 14 Bits wide at up to 250 MHz. Or if you prefer, Option 04 provides TTL digital levels with up to two 12-Bit, 100 MS/s ports for a total of 28 Bits wide. The built-in frequency domain (FFT) editor (Opt. 09) is a perfect addition for customers performing proprietary or standard modulation simulations, filter design or in physical layer testing. Real-time waveform sequencing extends the effective record length output to over a billion points. The AWG2021 easily simulates signals where moderate point definition and long records are required for simulating very complex waveform conditions. Direct waveform transfer capability makes the AWG2021 the perfect complement to selected Tektronix oscilloscopes.
Datasheet
Description
The AWG2021 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 250 MS/s Clock Rate Provides up to 125 MHz Waveforms 256 k (262,144 Points) Record Length 12-Bit (1/4096) Vertical Resolution Direct DSO Waveform Transfers Region Shift Function Provides 4 ps Edge Placement Optional 12-Bit 250 MHz (ECL) or 12/24-Bit 100 MHz (TTL) Digital Data Generator Built-in 1.4 MB, 3.5 in. Floppy Disk FFT Frequency Domain Editor (Opt. 09) Real-time Waveform Sequencer Formula Entry of Waveforms Fully Programmable from Front Panel, RS-232 and GPIB Applications Analog and Digital Modulation Wireless Communication All Forms of Fading Simulation Navigation I and Q Impairment Audio Computer Peripherals Automotive D/A and A/D Converter Testing Filter Design Semiconductor Logic(ASIC/DSP/FPGA) CCD, LCD The Tektronix AWG2021 offers 250 MS/s and 256 k deep memory. As with the entire AWG2000 Series, the graphical user interface allows on-screen viewing of waveform editing, simplifying “what if” test scenarios by allowing the easy creation of composite signals. The standard AWG2021 configuration provides one 5 V output or a second independent 5 V output (Opt. 02) each with 12-Bit vertical resolution. Frequency of channel 2 is also independently programmable. Option 03 adds a 12-Bit wide differential ECL digital port which can be used in conjunction with the marker outputs for data generation up to 14 Bits wide at up to 250 MHz. Or if you prefer, Option 04 provides TTL digital levels with up to two 12-Bit, 100 MS/s ports for a total of 28 Bits wide. The built-in frequency domain (FFT) editor (Opt. 09) is a perfect addition for customers performing proprietary or standard modulation simulations, filter design or in physical layer testing. Real-time waveform sequencing extends the effective record length output to over a billion points. The AWG2021 easily simulates signals where moderate point definition and long records are required for simulating very complex waveform conditions. Direct waveform transfer capability makes the AWG2021 the perfect complement to selected Tektronix oscilloscopes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG2021 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG2021
Arbitrary Waveform Generator AWG2021
The AWG2021 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 250 MS/s Clock Rate Provides up to 125 MHz Waveforms 256 k (262,144 Points) Record Length 12-Bit (1/4096) Vertical Resolution Direct DSO Waveform Transfers Region Shift Function Provides 4 ps Edge Placement Optional 12-Bit 250 MHz (ECL) or 12/24-Bit 100 MHz (TTL) Digital Data Generator Built-in 1.4 MB, 3.5 in. Floppy Disk FFT Frequency Domain Editor (Opt. 09) Real-time Waveform Sequencer Formula Entry of Waveforms Fully Programmable from Front Panel, RS-232 and GPIB Applications Analog and Digital Modulation Wireless Communication All Forms of Fading Simulation Navigation I and Q Impairment Audio Computer Peripherals Automotive D/A and A/D Converter Testing Filter Design Semiconductor Logic(ASIC/DSP/FPGA) CCD, LCD The Tektronix AWG2021 offers 250 MS/s and 256 k deep memory. As with the entire AWG2000 Series, the graphical user interface allows on-screen viewing of waveform editing, simplifying “what if” test scenarios by allowing the easy creation of composite signals. The standard AWG2021 configuration provides one 5 V output or a second independent 5 V output (Opt. 02) each with 12-Bit vertical resolution. Frequency of channel 2 is also independently programmable. Option 03 adds a 12-Bit wide differential ECL digital port which can be used in conjunction with the marker outputs for data generation up to 14 Bits wide at up to 250 MHz. Or if you prefer, Option 04 provides TTL digital levels with up to two 12-Bit, 100 MS/s ports for a total of 28 Bits wide. The built-in frequency domain (FFT) editor (Opt. 09) is a perfect addition for customers performing proprietary or standard modulation simulations, filter design or in physical layer testing. Real-time waveform sequencing extends the effective record length output to over a billion points. The AWG2021 easily simulates signals where moderate point definition and long records are required for simulating very complex waveform conditions. Direct waveform transfer capability makes the AWG2021 the perfect complement to selected Tektronix oscilloscopes.

The AWG2021 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 250 MS/s Clock Rate Provides up to 125 MHz Waveforms
  • 256 k (262,144 Points) Record Length
  • 12-Bit (1/4096) Vertical Resolution
  • Direct DSO Waveform Transfers
  • Region Shift Function Provides 4 ps Edge Placement
  • Optional 12-Bit 250 MHz (ECL) or 12/24-Bit 100 MHz (TTL) Digital Data Generator
  • Built-in 1.4 MB, 3.5 in. Floppy Disk
  • FFT Frequency Domain Editor (Opt. 09)
  • Real-time Waveform Sequencer
  • Formula Entry of Waveforms
  • Fully Programmable from Front Panel, RS-232 and GPIB

Applications

  • Analog and Digital Modulation
  • Wireless Communication
  • All Forms of Fading Simulation
  • Navigation
  • I and Q Impairment
  • Audio
  • Computer Peripherals
  • Automotive
  • D/A and A/D
  • Converter Testing
  • Filter Design
  • Semiconductor Logic(ASIC/DSP/FPGA)
  • CCD, LCD

The Tektronix AWG2021 offers 250 MS/s and 256 k deep memory. As with the entire AWG2000 Series, the graphical user interface allows on-screen viewing of waveform editing, simplifying “what if” test scenarios by allowing the easy creation of composite signals.

The standard AWG2021 configuration provides one 5 V output or a second independent 5 V output (Opt. 02) each with 12-Bit vertical resolution. Frequency of channel 2 is also independently programmable.

Option 03 adds a 12-Bit wide differential ECL digital port which can be used in conjunction with the marker outputs for data generation up to 14 Bits wide at up to 250 MHz. Or if you prefer, Option 04 provides TTL digital levels with up to two 12-Bit, 100 MS/s ports for a total of 28 Bits wide.

The built-in frequency domain (FFT) editor (Opt. 09) is a perfect addition for customers performing proprietary or standard modulation simulations, filter design or in physical layer testing. Real-time waveform sequencing extends the effective record length output to over a billion points.

The AWG2021 easily simulates signals where moderate point definition and long records are required for simulating very complex waveform conditions. Direct waveform transfer capability makes the AWG2021 the perfect complement to selected Tektronix oscilloscopes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG2021
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details