Tektronix, Inc. TV Generator VITS200

Description
The VITS200 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Full Capability Generator/Inserter for Use at the Facility Output Point NTC7, FCC, VIRS, and GCR Signals Cable Multiburst and Sweep Signals Four External VITS Inputs Loss of Program Continuity Mode (Standby Mode) Text Generator for Full Field and Vertical Interval Messages Sync and Burst Regeneration Full Field Test Signal Output RS-232C and Ground Closure Remote Control VM 700A Compatible Vertical Interval Source Identification Applications: VITS Insertion for Broadcast Video Applications The Tek VITS200 is a full capability VITS generator/inserter designed for VITS and data insertion at the facility output point. In addition to a solid basic generator/inserter unit, the VITS200 provides loss of program continuity modes, multiple inputs for external data insertion, VM700T compatible source identification and a text generator for full field and vertical interval message insertion. The VITS200 also provides an eight-field signal insertion sequence for signals such as Ghost Canceller Reference (GCR) signals. All operating modes and insertion programs may be easily set up from the front panel and saved in nonvolatile memory storage. A full field test signal output with signal selection independent from the VITS program is provided.
Description
The VITS200 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Full Capability Generator/Inserter for Use at the Facility Output Point NTC7, FCC, VIRS, and GCR Signals Cable Multiburst and Sweep Signals Four External VITS Inputs Loss of Program Continuity Mode (Standby Mode) Text Generator for Full Field and Vertical Interval Messages Sync and Burst Regeneration Full Field Test Signal Output RS-232C and Ground Closure Remote Control VM 700A Compatible Vertical Interval Source Identification Applications: VITS Insertion for Broadcast Video Applications The Tek VITS200 is a full capability VITS generator/inserter designed for VITS and data insertion at the facility output point. In addition to a solid basic generator/inserter unit, the VITS200 provides loss of program continuity modes, multiple inputs for external data insertion, VM700T compatible source identification and a text generator for full field and vertical interval message insertion. The VITS200 also provides an eight-field signal insertion sequence for signals such as Ghost Canceller Reference (GCR) signals. All operating modes and insertion programs may be easily set up from the front panel and saved in nonvolatile memory storage. A full field test signal output with signal selection independent from the VITS program is provided.

Suppliers

Company
Product
Description
Supplier Links
TV Generator VITS200
The VITS200 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Full Capability Generator/Inserter for Use at the Facility Output Point NTC7, FCC, VIRS, and GCR Signals Cable Multiburst and Sweep Signals Four External VITS Inputs Loss of Program Continuity Mode (Standby Mode) Text Generator for Full Field and Vertical Interval Messages Sync and Burst Regeneration Full Field Test Signal Output RS-232C and Ground Closure Remote Control VM 700A Compatible Vertical Interval Source Identification Applications: VITS Insertion for Broadcast Video Applications The Tek VITS200 is a full capability VITS generator/inserter designed for VITS and data insertion at the facility output point. In addition to a solid basic generator/inserter unit, the VITS200 provides loss of program continuity modes, multiple inputs for external data insertion, VM700T compatible source identification and a text generator for full field and vertical interval message insertion. The VITS200 also provides an eight-field signal insertion sequence for signals such as Ghost Canceller Reference (GCR) signals. All operating modes and insertion programs may be easily set up from the front panel and saved in nonvolatile memory storage. A full field test signal output with signal selection independent from the VITS program is provided.

The VITS200 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Full Capability Generator/Inserter for Use at the Facility Output Point
  • NTC7, FCC, VIRS, and GCR Signals
  • Cable Multiburst and Sweep Signals
  • Four External VITS Inputs
  • Loss of Program Continuity Mode (Standby Mode)
  • Text Generator for Full Field and Vertical Interval Messages
  • Sync and Burst Regeneration
  • Full Field Test Signal Output
  • RS-232C and Ground Closure Remote Control
  • VM 700A Compatible Vertical Interval Source Identification

Applications:

  • VITS Insertion for Broadcast Video Applications

The Tek VITS200 is a full capability VITS generator/inserter designed for VITS and data insertion at the facility output point.
In addition to a solid basic generator/inserter unit, the VITS200 provides loss of program continuity modes, multiple inputs for external data insertion, VM700T compatible source identification and a text generator for full field and vertical interval message insertion.
The VITS200 also provides an eight-field signal insertion sequence for signals such as Ghost Canceller Reference (GCR) signals.
All operating modes and insertion programs may be easily set up from the front panel and saved in nonvolatile memory storage.
A full field test signal output with signal selection independent from the VITS program is provided.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number VITS200
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details