Tektronix, Inc. Arbitrary Waveform Generator AWG615

Description
The AWG615 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Waveform Length – 960 to 32,400,000 points (or 64,800,000 points, option 01) in multiples of four Sequence Length – 1 to 8,000 steps Sequence Repeat Counter – 1 to 65,536 or infinite 2.7 GS/s Sample Rate Simulates Real-world Signals Up To 1.35 GHz 2 Markers With 2.1 psRMS (@ 2.7 GS/s, Typical) Jitter Deliver stable Timing to the Device-under-test (DUT) 32.4M (32,400,000) or 64.8M (64,800,000) Point Record Length Provide Longer Data Streams Analog Bandwidth to 2 GHz (Option 02, Calculated Based on Rise Time) Provides the Highest Signal Fidelity of All High-speed AWGs Direct External clock input allows Jittered and non-jittered signals for high-speed data stream timing margin test up to 2.7 Gb/s Synchronous operation mode supports two AWG615 outputs (2: analog, 4: marker) synchronization for high data rate wireless and data communication test and optical write channel strategy signal test Waveform Quick Editor with 400 fs Edge Timing Resolution Delivers Output Edge Control with Near Real-time Precision Allows two-signal mix function digitally to support disk drive noise performance test and Pre/De-emphasis serial data communication test Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches Applications: Disk Drive Read/Write Design and Test Communications Design and Test Arbitrary IF and IQ Base-band Signals Standard Waveforms for Communications Pulse Generation High-speed, Low-jitter Data and Clock Source Mixed Signal Design and Test Real-world Simulations Corruption and Enhancement of Ideal Waveforms Timing and Amplitude Signal Impairments Waveforms Imported from MathCad, MATLAB, Excel and Others The Tektronix AWG615 Arbitrary Waveform Generator delivers world-class signal fidelity at 2.7 GS/s to solve ever-increasing measurement challenges. The new two box synchronous operation function supports 2ch 2.7 GS/s solution. The AWG615 combines world-class signal fidelity with high-speed mixed signal simulation, a powerful sequencing capability and graphical user interface with flexible waveform editor, to solve the toughest measurement challenges in the disk drive, communications and semiconductor design/test industries. The built-in signal applications enable you to easily create standard waveforms for disk drive read channels, communications up to 2.7 Gb/s. Also included is AXW100 ArbExpress waveform creation and editing software. This software allows for easy waveform import from oscilloscopes or basic, advanced, and math waveform creation and edit capabilities.
Datasheet
Description
The AWG615 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Waveform Length – 960 to 32,400,000 points (or 64,800,000 points, option 01) in multiples of four Sequence Length – 1 to 8,000 steps Sequence Repeat Counter – 1 to 65,536 or infinite 2.7 GS/s Sample Rate Simulates Real-world Signals Up To 1.35 GHz 2 Markers With 2.1 psRMS (@ 2.7 GS/s, Typical) Jitter Deliver stable Timing to the Device-under-test (DUT) 32.4M (32,400,000) or 64.8M (64,800,000) Point Record Length Provide Longer Data Streams Analog Bandwidth to 2 GHz (Option 02, Calculated Based on Rise Time) Provides the Highest Signal Fidelity of All High-speed AWGs Direct External clock input allows Jittered and non-jittered signals for high-speed data stream timing margin test up to 2.7 Gb/s Synchronous operation mode supports two AWG615 outputs (2: analog, 4: marker) synchronization for high data rate wireless and data communication test and optical write channel strategy signal test Waveform Quick Editor with 400 fs Edge Timing Resolution Delivers Output Edge Control with Near Real-time Precision Allows two-signal mix function digitally to support disk drive noise performance test and Pre/De-emphasis serial data communication test Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches Applications: Disk Drive Read/Write Design and Test Communications Design and Test Arbitrary IF and IQ Base-band Signals Standard Waveforms for Communications Pulse Generation High-speed, Low-jitter Data and Clock Source Mixed Signal Design and Test Real-world Simulations Corruption and Enhancement of Ideal Waveforms Timing and Amplitude Signal Impairments Waveforms Imported from MathCad, MATLAB, Excel and Others The Tektronix AWG615 Arbitrary Waveform Generator delivers world-class signal fidelity at 2.7 GS/s to solve ever-increasing measurement challenges. The new two box synchronous operation function supports 2ch 2.7 GS/s solution. The AWG615 combines world-class signal fidelity with high-speed mixed signal simulation, a powerful sequencing capability and graphical user interface with flexible waveform editor, to solve the toughest measurement challenges in the disk drive, communications and semiconductor design/test industries. The built-in signal applications enable you to easily create standard waveforms for disk drive read channels, communications up to 2.7 Gb/s. Also included is AXW100 ArbExpress waveform creation and editing software. This software allows for easy waveform import from oscilloscopes or basic, advanced, and math waveform creation and edit capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG615 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG615
Arbitrary Waveform Generator AWG615
The AWG615 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Waveform Length – 960 to 32,400,000 points (or 64,800,000 points, option 01) in multiples of four Sequence Length – 1 to 8,000 steps Sequence Repeat Counter – 1 to 65,536 or infinite 2.7 GS/s Sample Rate Simulates Real-world Signals Up To 1.35 GHz 2 Markers With 2.1 psRMS (@ 2.7 GS/s, Typical) Jitter Deliver stable Timing to the Device-under-test (DUT) 32.4M (32,400,000) or 64.8M (64,800,000) Point Record Length Provide Longer Data Streams Analog Bandwidth to 2 GHz (Option 02, Calculated Based on Rise Time) Provides the Highest Signal Fidelity of All High-speed AWGs Direct External clock input allows Jittered and non-jittered signals for high-speed data stream timing margin test up to 2.7 Gb/s Synchronous operation mode supports two AWG615 outputs (2: analog, 4: marker) synchronization for high data rate wireless and data communication test and optical write channel strategy signal test Waveform Quick Editor with 400 fs Edge Timing Resolution Delivers Output Edge Control with Near Real-time Precision Allows two-signal mix function digitally to support disk drive noise performance test and Pre/De-emphasis serial data communication test Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches Applications: Disk Drive Read/Write Design and Test Communications Design and Test Arbitrary IF and IQ Base-band Signals Standard Waveforms for Communications Pulse Generation High-speed, Low-jitter Data and Clock Source Mixed Signal Design and Test Real-world Simulations Corruption and Enhancement of Ideal Waveforms Timing and Amplitude Signal Impairments Waveforms Imported from MathCad, MATLAB, Excel and Others The Tektronix AWG615 Arbitrary Waveform Generator delivers world-class signal fidelity at 2.7 GS/s to solve ever-increasing measurement challenges. The new two box synchronous operation function supports 2ch 2.7 GS/s solution. The AWG615 combines world-class signal fidelity with high-speed mixed signal simulation, a powerful sequencing capability and graphical user interface with flexible waveform editor, to solve the toughest measurement challenges in the disk drive, communications and semiconductor design/test industries. The built-in signal applications enable you to easily create standard waveforms for disk drive read channels, communications up to 2.7 Gb/s. Also included is AXW100 ArbExpress waveform creation and editing software. This software allows for easy waveform import from oscilloscopes or basic, advanced, and math waveform creation and edit capabilities.

The AWG615 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Waveform Length – 960 to 32,400,000 points (or 64,800,000 points, option 01) in multiples of four
  • Sequence Length – 1 to 8,000 steps
  • Sequence Repeat Counter – 1 to 65,536 or infinite
  • 2.7 GS/s Sample Rate Simulates Real-world Signals Up To 1.35 GHz
  • 2 Markers With 2.1 psRMS (@ 2.7 GS/s, Typical) Jitter Deliver stable Timing to the Device-under-test (DUT)
  • 32.4M (32,400,000) or 64.8M (64,800,000) Point Record Length Provide Longer Data Streams
  • Analog Bandwidth to 2 GHz (Option 02, Calculated Based on Rise Time) Provides the Highest Signal Fidelity of All High-speed AWGs
  • Direct External clock input allows Jittered and non-jittered signals for high-speed data stream timing margin test up to 2.7 Gb/s
  • Synchronous operation mode supports two AWG615 outputs (2: analog, 4: marker) synchronization for high data rate wireless and data communication test and optical write channel strategy signal test
  • Waveform Quick Editor with 400 fs Edge Timing Resolution Delivers Output Edge Control with Near Real-time Precision
  • Allows two-signal mix function digitally to support disk drive noise performance test and Pre/De-emphasis serial data communication test
  • Real-time Sequencing Creates Infinite Waveform Loops, Jumps, Patterns and Conditional Branches

Applications:

  • Disk Drive Read/Write Design and Test
  • Communications Design and Test
  • Arbitrary IF and IQ Base-band Signals
  • Standard Waveforms for Communications
  • Pulse Generation
  • High-speed, Low-jitter Data and Clock Source
  • Mixed Signal Design and Test
  • Real-world Simulations
  • Corruption and Enhancement of Ideal Waveforms
  • Timing and Amplitude Signal Impairments
  • Waveforms Imported from MathCad, MATLAB, Excel and Others

The Tektronix AWG615 Arbitrary Waveform Generator delivers world-class signal fidelity at 2.7 GS/s to solve ever-increasing measurement challenges. The new two box synchronous operation function supports 2ch 2.7 GS/s solution.

The AWG615 combines world-class signal fidelity with high-speed mixed signal simulation, a powerful sequencing capability and graphical user interface with flexible waveform editor, to solve the toughest measurement challenges in the disk drive, communications and semiconductor design/test industries.

The built-in signal applications enable you to easily create standard waveforms for disk drive read channels, communications up to 2.7 Gb/s. Also included is AXW100 ArbExpress waveform creation and editing software. This software allows for easy waveform import from oscilloscopes or basic, advanced, and math waveform creation and edit capabilities.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG615
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details