Tektronix, Inc. Generator DTGM30

Description
The DTGM30 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 2 Channel 30mv Output Module Amplitude Range Max: 1.25Vp-p into 50ohm Amplitude Range Min: .03Vp-p into 50ohm
Datasheet
Description
The DTGM30 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 2 Channel 30mv Output Module Amplitude Range Max: 1.25Vp-p into 50ohm Amplitude Range Min: .03Vp-p into 50ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator DTGM30
The DTGM30 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 2 Channel 30mv Output Module Amplitude Range Max: 1.25Vp-p into 50ohm Amplitude Range Min: .03Vp-p into 50ohm

The DTGM30 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 2 Channel
  • 30mv Output Module
  • Amplitude Range Max: 1.25Vp-p into 50ohm
  • Amplitude Range Min: .03Vp-p into 50ohm
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number DTGM30
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details