Tektronix, Inc. TV Generator TSG1001

Description
The TSG1001 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat, Programmable Test Signal Generator Programmable Zone Plate Generator SDP 1000 Signal Development Package PC Based Software Program Waveform Editing and Creation PC to Generator Test Signal Downloads SMPTE/EBU, Betacam, MII, NTSC Analog, NTSC Composite Digital, CCIR 601 Component Digital, and HDTV Test Signal Libraries Internal or External Clock Operation 10-Bit Signal Generation 30 MHz Bandwidth Analog and Parallel Digital Test Signal Outputs Battery Backup for RAM Signal Memory Programmable Trigger Function for Waveform analysis Operates with PSC 1125 to Provide SMPTE 292M Serial Component HDTV Output Research and Development
Description
The TSG1001 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat, Programmable Test Signal Generator Programmable Zone Plate Generator SDP 1000 Signal Development Package PC Based Software Program Waveform Editing and Creation PC to Generator Test Signal Downloads SMPTE/EBU, Betacam, MII, NTSC Analog, NTSC Composite Digital, CCIR 601 Component Digital, and HDTV Test Signal Libraries Internal or External Clock Operation 10-Bit Signal Generation 30 MHz Bandwidth Analog and Parallel Digital Test Signal Outputs Battery Backup for RAM Signal Memory Programmable Trigger Function for Waveform analysis Operates with PSC 1125 to Provide SMPTE 292M Serial Component HDTV Output Research and Development

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG1001
The TSG1001 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat, Programmable Test Signal Generator Programmable Zone Plate Generator SDP 1000 Signal Development Package PC Based Software Program Waveform Editing and Creation PC to Generator Test Signal Downloads SMPTE/EBU, Betacam, MII, NTSC Analog, NTSC Composite Digital, CCIR 601 Component Digital, and HDTV Test Signal Libraries Internal or External Clock Operation 10-Bit Signal Generation 30 MHz Bandwidth Analog and Parallel Digital Test Signal Outputs Battery Backup for RAM Signal Memory Programmable Trigger Function for Waveform analysis Operates with PSC 1125 to Provide SMPTE 292M Serial Component HDTV Output Research and Development

The TSG1001 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Multiformat, Programmable Test Signal Generator
  • Programmable Zone Plate Generator
  • SDP 1000 Signal Development Package
  • PC Based Software Program
  • Waveform Editing and Creation
  • PC to Generator Test Signal Downloads
  • SMPTE/EBU, Betacam, MII, NTSC Analog, NTSC Composite Digital, CCIR 601 Component Digital, and HDTV Test Signal Libraries
  • Internal or External Clock Operation
  • 10-Bit Signal Generation
  • 30 MHz Bandwidth
  • Analog and Parallel Digital Test Signal Outputs
  • Battery Backup for RAM Signal Memory
  • Programmable Trigger Function for Waveform analysis
  • Operates with PSC 1125 to Provide SMPTE 292M Serial Component HDTV Output
  • Research and Development
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG1001
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details