Tektronix, Inc. Generator HFS9003

Description
The HFS9003 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 50 kHz to 630 MHz. Frequency Resolution: <0.1% of programmed value. Frequency Accuracy: ±1% of programmed value. RMS Jitter: 15 ps ±0.05% of interval. Phase Lock In Frequency Range: 6 MHz to 630 MHz. Phase Lock In Amplitude Range: 0.8 V to 1.0 Vp-p. Characterize CMOS, ECL, ACL, BiCMOS and GaAs Devices Precise Clock Source Complete Stimulus Setup in Just Minutes Specify Data and Timing on Every Pin Up to 630 MHz Repetition Rate Fully Digital Implementation Multi-channel Architecture Up to 640 or More Phase-locked Channels Independent Edge Placement Channel Deskew Precision Channel-to-channel Timing Alignment 1 ps Timing Resolution GPIB (IEEE 488) Programmable Modular Construction Upgrade Capability Maximum Control and Flexibility The HFS9003 is a mainframe that accommodates three data generator cards. It can support up 12 channels of high speed stimulus. It can hold both the 4-channel HFS 9DG1 cards and the HFS 9DG2 data time generator cards - in any combination. The HFS 9003 is built in a portable C-size VXIbus card-modular mainframe. It has a CPU card, a time base card, and up to three pulse or data generator cards. A front panel module provides a keyboard and a gas-discharge flat-panel display. Two interconnected power supply modules are used to provide all the voltages for the HFS 9003. The power supply mounted closest to the front of the instrument provides –5.2 VDC, –2 VDC, and +24 VDC. The power supply mounted closest to the rear provides +5 VDC, +12 VDC, and –12 VDC.
Description
The HFS9003 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 50 kHz to 630 MHz. Frequency Resolution: <0.1% of programmed value. Frequency Accuracy: ±1% of programmed value. RMS Jitter: 15 ps ±0.05% of interval. Phase Lock In Frequency Range: 6 MHz to 630 MHz. Phase Lock In Amplitude Range: 0.8 V to 1.0 Vp-p. Characterize CMOS, ECL, ACL, BiCMOS and GaAs Devices Precise Clock Source Complete Stimulus Setup in Just Minutes Specify Data and Timing on Every Pin Up to 630 MHz Repetition Rate Fully Digital Implementation Multi-channel Architecture Up to 640 or More Phase-locked Channels Independent Edge Placement Channel Deskew Precision Channel-to-channel Timing Alignment 1 ps Timing Resolution GPIB (IEEE 488) Programmable Modular Construction Upgrade Capability Maximum Control and Flexibility The HFS9003 is a mainframe that accommodates three data generator cards. It can support up 12 channels of high speed stimulus. It can hold both the 4-channel HFS 9DG1 cards and the HFS 9DG2 data time generator cards - in any combination. The HFS 9003 is built in a portable C-size VXIbus card-modular mainframe. It has a CPU card, a time base card, and up to three pulse or data generator cards. A front panel module provides a keyboard and a gas-discharge flat-panel display. Two interconnected power supply modules are used to provide all the voltages for the HFS 9003. The power supply mounted closest to the front of the instrument provides –5.2 VDC, –2 VDC, and +24 VDC. The power supply mounted closest to the rear provides +5 VDC, +12 VDC, and –12 VDC.

Suppliers

Company
Product
Description
Supplier Links
Generator HFS9003
The HFS9003 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 50 kHz to 630 MHz. Frequency Resolution: <0.1% of programmed value. Frequency Accuracy: ±1% of programmed value. RMS Jitter: 15 ps ±0.05% of interval. Phase Lock In Frequency Range: 6 MHz to 630 MHz. Phase Lock In Amplitude Range: 0.8 V to 1.0 Vp-p. Characterize CMOS, ECL, ACL, BiCMOS and GaAs Devices Precise Clock Source Complete Stimulus Setup in Just Minutes Specify Data and Timing on Every Pin Up to 630 MHz Repetition Rate Fully Digital Implementation Multi-channel Architecture Up to 640 or More Phase-locked Channels Independent Edge Placement Channel Deskew Precision Channel-to-channel Timing Alignment 1 ps Timing Resolution GPIB (IEEE 488) Programmable Modular Construction Upgrade Capability Maximum Control and Flexibility The HFS9003 is a mainframe that accommodates three data generator cards. It can support up 12 channels of high speed stimulus. It can hold both the 4-channel HFS 9DG1 cards and the HFS 9DG2 data time generator cards - in any combination. The HFS 9003 is built in a portable C-size VXIbus card-modular mainframe. It has a CPU card, a time base card, and up to three pulse or data generator cards. A front panel module provides a keyboard and a gas-discharge flat-panel display. Two interconnected power supply modules are used to provide all the voltages for the HFS 9003. The power supply mounted closest to the front of the instrument provides –5.2 VDC, –2 VDC, and +24 VDC. The power supply mounted closest to the rear provides +5 VDC, +12 VDC, and –12 VDC.

The HFS9003 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency Range: 50 kHz to 630 MHz.
  • Frequency Resolution: <0.1% of programmed value.
  • Frequency Accuracy: ±1% of programmed value.
  • RMS Jitter: 15 ps ±0.05% of interval.
  • Phase Lock In Frequency Range: 6 MHz to 630 MHz.
  • Phase Lock In Amplitude Range: 0.8 V to 1.0 Vp-p.
  • Characterize CMOS, ECL, ACL, BiCMOS and GaAs Devices
  • Precise Clock Source
  • Complete Stimulus Setup in Just Minutes
  • Specify Data and Timing on Every Pin
  • Up to 630 MHz Repetition Rate
  • Fully Digital Implementation
  • Multi-channel Architecture
  • Up to 640 or More Phase-locked Channels
  • Independent Edge Placement
  • Channel Deskew
  • Precision Channel-to-channel Timing Alignment
  • 1 ps Timing Resolution
  • GPIB (IEEE 488) Programmable
  • Modular Construction
  • Upgrade Capability
  • Maximum Control and Flexibility

The HFS9003 is a mainframe that accommodates three data generator cards. It can support up 12 channels of high speed stimulus. It can hold both the 4-channel HFS 9DG1 cards and the HFS 9DG2 data time generator cards - in any combination.

The HFS 9003 is built in a portable C-size VXIbus card-modular mainframe. It has a CPU card, a time base card, and up to three pulse or data generator cards. A front panel module provides a keyboard and a gas-discharge flat-panel display. Two interconnected power supply modules are used to provide all the voltages for the HFS 9003. The power supply mounted closest to the front of the instrument provides –5.2 VDC, –2 VDC, and +24 VDC. The power supply mounted closest to the rear provides +5 VDC, +12 VDC, and –12 VDC.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number HFS9003
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details