Tektronix, Inc. Tracking Generator TR501

Description
The TR501 is a tracking generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The TR501 is a two-wide unit compatible with the Tek TM500-Series Power Modular. Sweep rates are controlled with the Spectrum Analyzer and the output level is controlled from the Tracking Generator. For later expansion of the system, a TM503 Mainframe is recommended which allows for the addition of a DC-Series Frequency Counter Module for direct measurement of the center frequency. When used as a CW source, the TR501/7L12 system has a 200 Hz stability increasing overall system dynamic range to over 100 dB. Allows swept frequency tests from 100 kHz to 1.8 GHz to be made with a 7L12 Analyzer.
Description
The TR501 is a tracking generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The TR501 is a two-wide unit compatible with the Tek TM500-Series Power Modular. Sweep rates are controlled with the Spectrum Analyzer and the output level is controlled from the Tracking Generator. For later expansion of the system, a TM503 Mainframe is recommended which allows for the addition of a DC-Series Frequency Counter Module for direct measurement of the center frequency. When used as a CW source, the TR501/7L12 system has a 200 Hz stability increasing overall system dynamic range to over 100 dB. Allows swept frequency tests from 100 kHz to 1.8 GHz to be made with a 7L12 Analyzer.

Suppliers

Company
Product
Description
Supplier Links
Tracking Generator - TR501 - ValueTronics International, Inc.
Elgin, IL, USA
Tracking Generator
TR501
Tracking Generator TR501
The TR501 is a tracking generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The TR501 is a two-wide unit compatible with the Tek TM500-Series Power Modular. Sweep rates are controlled with the Spectrum Analyzer and the output level is controlled from the Tracking Generator. For later expansion of the system, a TM503 Mainframe is recommended which allows for the addition of a DC-Series Frequency Counter Module for direct measurement of the center frequency. When used as a CW source, the TR501/7L12 system has a 200 Hz stability increasing overall system dynamic range to over 100 dB. Allows swept frequency tests from 100 kHz to 1.8 GHz to be made with a 7L12 Analyzer.

The TR501 is a tracking generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

The TR501 is a two-wide unit compatible with the Tek TM500-Series Power Modular.
Sweep rates are controlled with the Spectrum Analyzer and the output level is controlled from the Tracking Generator.
For later expansion of the system, a TM503 Mainframe is recommended which allows for the addition of a DC-Series Frequency Counter Module for direct measurement of the center frequency.
When used as a CW source, the TR501/7L12 system has a 200 Hz stability increasing overall system dynamic range to over 100 dB.
Allows swept frequency tests from 100 kHz to 1.8 GHz to be made with a 7L12 Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TR501
Product Name Tracking Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details