Tektronix, Inc. Pattern Generator TPG20

Description
The TPG20 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Multiformat Test Signal Pattern and Image Generator Serial and Parallel Composite and Component Digital Outputs Analog Composite, Y/C, Y and Color Difference and GBR and Sync Output 10-Bit Resolution on Three Independent Channels Instant Switching Between Any Two Patterns Controllable Moving Patterns Fully Genlockable Supports VM700A Measurement Routines Conforms to Digital Standards CCIR 601, 656: EBU Tech 3267, SMPTE 125M, 244M, 259M, 267M Compatible with 16:9 EDTV Standards Unlimited Pattern Complexity The Tektronix TPG20 Test Pattern Generator provides a complete source of digitally synthesized still and moving mathematically correct test patterns. The Kudos TPG-20 is a standard, format and hardware independent, programmable test pattern image generator. It can be instantly configured to supply ultra-precise test images with no drift or approximation in all current standards and formats as well as current and future standards and formats such as 16:9 and PALplus.
Description
The TPG20 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Multiformat Test Signal Pattern and Image Generator Serial and Parallel Composite and Component Digital Outputs Analog Composite, Y/C, Y and Color Difference and GBR and Sync Output 10-Bit Resolution on Three Independent Channels Instant Switching Between Any Two Patterns Controllable Moving Patterns Fully Genlockable Supports VM700A Measurement Routines Conforms to Digital Standards CCIR 601, 656: EBU Tech 3267, SMPTE 125M, 244M, 259M, 267M Compatible with 16:9 EDTV Standards Unlimited Pattern Complexity The Tektronix TPG20 Test Pattern Generator provides a complete source of digitally synthesized still and moving mathematically correct test patterns. The Kudos TPG-20 is a standard, format and hardware independent, programmable test pattern image generator. It can be instantly configured to supply ultra-precise test images with no drift or approximation in all current standards and formats as well as current and future standards and formats such as 16:9 and PALplus.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - TPG20 - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
TPG20
Pattern Generator TPG20
The TPG20 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Multiformat Test Signal Pattern and Image Generator Serial and Parallel Composite and Component Digital Outputs Analog Composite, Y/C, Y and Color Difference and GBR and Sync Output 10-Bit Resolution on Three Independent Channels Instant Switching Between Any Two Patterns Controllable Moving Patterns Fully Genlockable Supports VM700A Measurement Routines Conforms to Digital Standards CCIR 601, 656: EBU Tech 3267, SMPTE 125M, 244M, 259M, 267M Compatible with 16:9 EDTV Standards Unlimited Pattern Complexity The Tektronix TPG20 Test Pattern Generator provides a complete source of digitally synthesized still and moving mathematically correct test patterns. The Kudos TPG-20 is a standard, format and hardware independent, programmable test pattern image generator. It can be instantly configured to supply ultra-precise test images with no drift or approximation in all current standards and formats as well as current and future standards and formats such as 16:9 and PALplus.

The TPG20 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • Multiformat Test Signal Pattern and Image Generator
  • Serial and Parallel Composite and Component Digital Outputs
  • Analog Composite, Y/C, Y and Color Difference and GBR and Sync Output
  • 10-Bit Resolution on Three Independent Channels
  • Instant Switching Between Any Two Patterns
  • Controllable Moving Patterns
  • Fully Genlockable
  • Supports VM700A Measurement Routines
  • Conforms to Digital Standards CCIR 601, 656: EBU Tech 3267, SMPTE 125M, 244M, 259M, 267M
  • Compatible with 16:9 EDTV Standards
  • Unlimited Pattern Complexity

The Tektronix TPG20 Test Pattern Generator provides a complete source of digitally synthesized still and moving mathematically correct test patterns. The Kudos TPG-20 is a standard, format and hardware independent, programmable test pattern image generator. It can be instantly configured to supply ultra-precise test images with no drift or approximation in all current standards and formats as well as current and future standards and formats such as 16:9 and PALplus.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TPG20
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1979829 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details