Tektronix, Inc. Generator PG506

Description
The PG506 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Amplitude Calibrator Square Wave Pulse Generator Front Panel LED Indicator Internal Differential Voltmeter The PG506 Calibration Generator provides three modes of squarewave output, selectable DC outputs, and a variable-amplitude output with front-panel digital indication of oscilloscope deflection error. Simultaneous plus and minus low-level, fast-rise (1.0 ns) squarewaves or high amplitude (60 V), extremely clean squarewaves are available at frequencies from 10 Hz through 1 MHz for checking oscilloscope transient response. The instrument is a combination Amplitude Calibrator and Square Wave Pulse Generator intended for calibration and adjustments of oscilloscope amplifier systems with a 50 Ohm or 1 M Ohm input resistance.
Description
The PG506 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Amplitude Calibrator Square Wave Pulse Generator Front Panel LED Indicator Internal Differential Voltmeter The PG506 Calibration Generator provides three modes of squarewave output, selectable DC outputs, and a variable-amplitude output with front-panel digital indication of oscilloscope deflection error. Simultaneous plus and minus low-level, fast-rise (1.0 ns) squarewaves or high amplitude (60 V), extremely clean squarewaves are available at frequencies from 10 Hz through 1 MHz for checking oscilloscope transient response. The instrument is a combination Amplitude Calibrator and Square Wave Pulse Generator intended for calibration and adjustments of oscilloscope amplifier systems with a 50 Ohm or 1 M Ohm input resistance.

Suppliers

Company
Product
Description
Supplier Links
Generator PG506
The PG506 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Amplitude Calibrator Square Wave Pulse Generator Front Panel LED Indicator Internal Differential Voltmeter The PG506 Calibration Generator provides three modes of squarewave output, selectable DC outputs, and a variable-amplitude output with front-panel digital indication of oscilloscope deflection error. Simultaneous plus and minus low-level, fast-rise (1.0 ns) squarewaves or high amplitude (60 V), extremely clean squarewaves are available at frequencies from 10 Hz through 1 MHz for checking oscilloscope transient response. The instrument is a combination Amplitude Calibrator and Square Wave Pulse Generator intended for calibration and adjustments of oscilloscope amplifier systems with a 50 Ohm or 1 M Ohm input resistance.

The PG506 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Amplitude Calibrator
  • Square Wave Pulse Generator
  • Front Panel LED Indicator
  • Internal Differential Voltmeter

The PG506 Calibration Generator provides three modes of squarewave output, selectable DC outputs, and a variable-amplitude output with front-panel digital indication of oscilloscope deflection error. Simultaneous plus and minus low-level, fast-rise (1.0 ns) squarewaves or high amplitude (60 V), extremely clean squarewaves are available at frequencies from 10 Hz through 1 MHz for checking oscilloscope transient response.

The instrument is a combination Amplitude Calibrator and Square Wave Pulse Generator intended for calibration and adjustments of oscilloscope amplifier systems with a 50 Ohm or 1 M Ohm input resistance.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PG506
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details