Tektronix, Inc. Generator 390AD

Description
The 390AD is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: True dual channel 30 MHz sampling rate (60 MHz in single channel mode) 10-bit Resolution Cursor-based measurements, sample rating switch Auto Cal (Self-Calibration) 2048 word memory per channel (4096 single channel mode) Direct plotter output capability The following applications are via extracting information from signals containing components from DC to 15 MHz : Ultrasonic/stress/st rain, mechanical/vibration , audio, ATE, laser spectroscopy, biomedical research, LIDAR, geo seismic, dual channel synchronized digitizing, post/pre triggering Excellent dynamic accuracy is achieved using a two stage flash conversion process The X versus Y display mode coupled with the shift mode function provides a powerful tool for visual comparison of related phenomena Sensitivity: +/- 100mV TO +/-50V full scale (200mV p-p TO 100V p-p) 9 steps, 1-2-5 sequence Input R & C: 1M OHM +/-2%; 24pF. IEEE standard 488 interface (488-1978) Interface functions: SH1, AH1, T6, L4, SR1, RL1, PP0, DC1, C0, DT1 Interface control message: GTL, LLO, SDC-DCL, GET, SPE-SPD, IFC All instrument setting and operating modes are programable, except power switch, vertical / horizontal position, horizontal MAG, and external clock switch 5-digit LED readout display reads voltage difference on the same waveform or between CH 1 and CH 2, absolute voltage. time interval, and 1/T To ensure reliable operation, the 390AD includes built in self calibration and self test features that are automatically employed at power on and may be activated during operation by the user.
Datasheet
Description
The 390AD is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: True dual channel 30 MHz sampling rate (60 MHz in single channel mode) 10-bit Resolution Cursor-based measurements, sample rating switch Auto Cal (Self-Calibration) 2048 word memory per channel (4096 single channel mode) Direct plotter output capability The following applications are via extracting information from signals containing components from DC to 15 MHz : Ultrasonic/stress/st rain, mechanical/vibration , audio, ATE, laser spectroscopy, biomedical research, LIDAR, geo seismic, dual channel synchronized digitizing, post/pre triggering Excellent dynamic accuracy is achieved using a two stage flash conversion process The X versus Y display mode coupled with the shift mode function provides a powerful tool for visual comparison of related phenomena Sensitivity: +/- 100mV TO +/-50V full scale (200mV p-p TO 100V p-p) 9 steps, 1-2-5 sequence Input R & C: 1M OHM +/-2%; 24pF. IEEE standard 488 interface (488-1978) Interface functions: SH1, AH1, T6, L4, SR1, RL1, PP0, DC1, C0, DT1 Interface control message: GTL, LLO, SDC-DCL, GET, SPE-SPD, IFC All instrument setting and operating modes are programable, except power switch, vertical / horizontal position, horizontal MAG, and external clock switch 5-digit LED readout display reads voltage difference on the same waveform or between CH 1 and CH 2, absolute voltage. time interval, and 1/T To ensure reliable operation, the 390AD includes built in self calibration and self test features that are automatically employed at power on and may be activated during operation by the user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 390AD
The 390AD is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: True dual channel 30 MHz sampling rate (60 MHz in single channel mode) 10-bit Resolution Cursor-based measurements, sample rating switch Auto Cal (Self-Calibration) 2048 word memory per channel (4096 single channel mode) Direct plotter output capability The following applications are via extracting information from signals containing components from DC to 15 MHz : Ultrasonic/stress/st rain, mechanical/vibration , audio, ATE, laser spectroscopy, biomedical research, LIDAR, geo seismic, dual channel synchronized digitizing, post/pre triggering Excellent dynamic accuracy is achieved using a two stage flash conversion process The X versus Y display mode coupled with the shift mode function provides a powerful tool for visual comparison of related phenomena Sensitivity: +/- 100mV TO +/-50V full scale (200mV p-p TO 100V p-p) 9 steps, 1-2-5 sequence Input R & C: 1M OHM +/-2%; 24pF. IEEE standard 488 interface (488-1978) Interface functions: SH1, AH1, T6, L4, SR1, RL1, PP0, DC1, C0, DT1 Interface control message: GTL, LLO, SDC-DCL, GET, SPE-SPD, IFC All instrument setting and operating modes are programable, except power switch, vertical / horizontal position, horizontal MAG, and external clock switch 5-digit LED readout display reads voltage difference on the same waveform or between CH 1 and CH 2, absolute voltage. time interval, and 1/T To ensure reliable operation, the 390AD includes built in self calibration and self test features that are automatically employed at power on and may be activated during operation by the user.

The 390AD is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • True dual channel 30 MHz sampling rate (60 MHz in single channel mode)
  • 10-bit Resolution
  • Cursor-based measurements, sample rating switch
  • Auto Cal (Self-Calibration)
  • 2048 word memory per channel (4096 single channel mode)
  • Direct plotter output capability
  • The following applications are via extracting information from signals containing components from DC to 15 MHz : Ultrasonic/stress/strain, mechanical/vibration, audio, ATE, laser spectroscopy, biomedical research, LIDAR, geo seismic, dual channel synchronized digitizing, post/pre triggering
  • Excellent dynamic accuracy is achieved using a two stage flash conversion process
  • The X versus Y display mode coupled with the shift mode function provides a powerful tool for visual comparison of related phenomena
  • Sensitivity: +/- 100mV TO +/-50V full scale (200mV p-p TO 100V p-p) 9 steps, 1-2-5 sequence
  • Input R & C: 1M OHM +/-2%; 24pF. IEEE standard 488 interface (488-1978)
  • Interface functions: SH1, AH1, T6, L4, SR1, RL1, PP0, DC1, C0, DT1
  • Interface control message: GTL, LLO, SDC-DCL, GET, SPE-SPD, IFC
  • All instrument setting and operating modes are programable, except power switch, vertical / horizontal position, horizontal MAG, and external clock switch
  • 5-digit LED readout display reads voltage difference on the same waveform or between CH 1 and CH 2, absolute voltage. time interval, and 1/T

To ensure reliable operation, the 390AD includes built in self calibration and self test features that are automatically employed at power on and may be activated during operation by the user.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 390AD
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details