Tektronix, Inc. TV Generator TSG371

Description
The TSG371 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: EBU level component and PAL composite test signals Simultaneous and independent component and composite test signal outputs 10 bit signal generation in all component channels Digital composite signal generation High stability, correctly SCH phased internal sync generator Black burst (6 outputs), comp sync, and comp blanking outputs Full color genlock
Description
The TSG371 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: EBU level component and PAL composite test signals Simultaneous and independent component and composite test signal outputs 10 bit signal generation in all component channels Digital composite signal generation High stability, correctly SCH phased internal sync generator Black burst (6 outputs), comp sync, and comp blanking outputs Full color genlock

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG371
The TSG371 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: EBU level component and PAL composite test signals Simultaneous and independent component and composite test signal outputs 10 bit signal generation in all component channels Digital composite signal generation High stability, correctly SCH phased internal sync generator Black burst (6 outputs), comp sync, and comp blanking outputs Full color genlock

The TSG371 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • EBU level component and PAL composite test signals
  • Simultaneous and independent component and composite test signal outputs
  • 10 bit signal generation in all component channels
  • Digital composite signal generation
  • High stability, correctly SCH phased internal sync generator
  • Black burst (6 outputs), comp sync, and comp blanking outputs
  • Full color genlock
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG371
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details