Tektronix, Inc. TV Generator TSG1

Description
The TSG1 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: EIA Full Field with switchable components 75% or 100% amplitude Split field/Y reference Split field/Red Split field bars/bars reversed The Tektronix TSG1 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1410 NTSC Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG1.
Description
The TSG1 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: EIA Full Field with switchable components 75% or 100% amplitude Split field/Y reference Split field/Red Split field bars/bars reversed The Tektronix TSG1 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1410 NTSC Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG1.

Suppliers

Company
Product
Description
Supplier Links
TV Generator - TSG1 - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
TSG1
TV Generator TSG1
The TSG1 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: EIA Full Field with switchable components 75% or 100% amplitude Split field/Y reference Split field/Red Split field bars/bars reversed The Tektronix TSG1 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1410 NTSC Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG1.

The TSG1 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • EIA
  • Full Field with switchable components
  • 75% or 100% amplitude
  • Split field/Y reference
  • Split field/Red
  • Split field bars/bars reversed

The Tektronix TSG1 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1410 NTSC Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG1.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG1
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details