Tektronix, Inc. TV Generator TSG13

Description
The TSG13 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG13 Linearity Generator Plug-In provides high-quality linearity and modulated pedistal test signals for the 1411 PAL Generator Mainframe. The unit operates independently of all other test signal generators installed in the mainframe, while its rear panel output is available simultaneously with all other test signal generators' outputs. A sync pulse generator must be installed in the mainframe for operation.
Description
The TSG13 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG13 Linearity Generator Plug-In provides high-quality linearity and modulated pedistal test signals for the 1411 PAL Generator Mainframe. The unit operates independently of all other test signal generators installed in the mainframe, while its rear panel output is available simultaneously with all other test signal generators' outputs. A sync pulse generator must be installed in the mainframe for operation.

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG13
The TSG13 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The Tektronix TSG13 Linearity Generator Plug-In provides high-quality linearity and modulated pedistal test signals for the 1411 PAL Generator Mainframe. The unit operates independently of all other test signal generators installed in the mainframe, while its rear panel output is available simultaneously with all other test signal generators' outputs. A sync pulse generator must be installed in the mainframe for operation.

The TSG13 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

The Tektronix TSG13 Linearity Generator Plug-In provides high-quality linearity and modulated pedistal test signals for the 1411 PAL Generator Mainframe. The unit operates independently of all other test signal generators installed in the mainframe, while its rear panel output is available simultaneously with all other test signal generators' outputs. A sync pulse generator must be installed in the mainframe for operation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG13
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details