Tektronix, Inc. TV Generator TG700

Description
The TG700 is a TV generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat Analog and Digital Test Signal Generation Ideal Channel Configuration and Performance to Support Reference Generator Needs Modular Expandable Platform Stay GenLock™ – Unique, Robust Genlock Mode provides Stable Synchronization Signals for Digital and Traditional Broadcast Facilities Specifications Internal Reference Frequency: 13.5 MHz Long Term Stability: Less than 1 ppm/year Number of Slots for Modules: 4 Power Supply Slot: 1 Network Interface: 10Base-T Ethernet Applications: Sync Pulse Generator and Test Signal Generator for Post Production and Broadcast Facilities Test Signal Generator for Research and Development Equipment Design and Maintenance The Tektronix TG700 is a multiformat, analog and digital, precision signal generation platform. Designed with the changing needs of the video industry in mind, it offers sync pulse generation and test signal generation for a wide array of analog, serial digital, and digital high-definition formats. The TG700 Multiformat Video Generator has a modular architecture that offers the flexibility to meet the single format and growing multiformat needs of the video professional. The mainframe allows up to four of the following modules to be fitted in the mainframe. *The Modules pictured are not included in the purchase of the TG700 unless specified.
Datasheet
Description
The TG700 is a TV generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat Analog and Digital Test Signal Generation Ideal Channel Configuration and Performance to Support Reference Generator Needs Modular Expandable Platform Stay GenLock™ – Unique, Robust Genlock Mode provides Stable Synchronization Signals for Digital and Traditional Broadcast Facilities Specifications Internal Reference Frequency: 13.5 MHz Long Term Stability: Less than 1 ppm/year Number of Slots for Modules: 4 Power Supply Slot: 1 Network Interface: 10Base-T Ethernet Applications: Sync Pulse Generator and Test Signal Generator for Post Production and Broadcast Facilities Test Signal Generator for Research and Development Equipment Design and Maintenance The Tektronix TG700 is a multiformat, analog and digital, precision signal generation platform. Designed with the changing needs of the video industry in mind, it offers sync pulse generation and test signal generation for a wide array of analog, serial digital, and digital high-definition formats. The TG700 Multiformat Video Generator has a modular architecture that offers the flexibility to meet the single format and growing multiformat needs of the video professional. The mainframe allows up to four of the following modules to be fitted in the mainframe. *The Modules pictured are not included in the purchase of the TG700 unless specified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator TG700
The TG700 is a TV generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat Analog and Digital Test Signal Generation Ideal Channel Configuration and Performance to Support Reference Generator Needs Modular Expandable Platform Stay GenLock™ – Unique, Robust Genlock Mode provides Stable Synchronization Signals for Digital and Traditional Broadcast Facilities Specifications Internal Reference Frequency: 13.5 MHz Long Term Stability: Less than 1 ppm/year Number of Slots for Modules: 4 Power Supply Slot: 1 Network Interface: 10Base-T Ethernet Applications: Sync Pulse Generator and Test Signal Generator for Post Production and Broadcast Facilities Test Signal Generator for Research and Development Equipment Design and Maintenance The Tektronix TG700 is a multiformat, analog and digital, precision signal generation platform. Designed with the changing needs of the video industry in mind, it offers sync pulse generation and test signal generation for a wide array of analog, serial digital, and digital high-definition formats. The TG700 Multiformat Video Generator has a modular architecture that offers the flexibility to meet the single format and growing multiformat needs of the video professional. The mainframe allows up to four of the following modules to be fitted in the mainframe. *The Modules pictured are not included in the purchase of the TG700 unless specified.

The TG700 is a TV generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Multiformat Analog and Digital Test Signal Generation
  • Ideal Channel Configuration and Performance to Support Reference Generator Needs
  • Modular Expandable Platform
  • Stay GenLock™ – Unique, Robust Genlock Mode provides Stable Synchronization Signals for Digital and Traditional Broadcast Facilities

Specifications

  • Internal Reference Frequency: 13.5 MHz
  • Long Term Stability: Less than 1 ppm/year
  • Number of Slots for Modules: 4
  • Power Supply Slot: 1
  • Network Interface: 10Base-T Ethernet

Applications:

  • Sync Pulse Generator and Test Signal Generator for Post Production and Broadcast Facilities
  • Test Signal Generator for Research and Development
  • Equipment Design and Maintenance

The Tektronix TG700 is a multiformat, analog and digital, precision signal generation platform. Designed with the changing needs of the video industry in mind, it offers sync pulse generation and test signal generation for a wide array of analog, serial digital, and digital high-definition formats. The TG700 Multiformat Video Generator has a modular architecture that offers the flexibility to meet the single format and growing multiformat needs of the video professional. The mainframe allows up to four of the following modules to be fitted in the mainframe.

*The Modules pictured are not included in the purchase of the TG700 unless specified.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TG700
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details