Tektronix, Inc. TV Generator TSG11

Description
The TSG11 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Fixed Full Field Full Field with switchable components 75% or 100% amplitude Split field/Y reference Split field/Red Split field bars/bars reversed The Tektronix TSG11 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1411 PAL Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG11.
Description
The TSG11 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Fixed Full Field Full Field with switchable components 75% or 100% amplitude Split field/Y reference Split field/Red Split field bars/bars reversed The Tektronix TSG11 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1411 PAL Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG11.

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG11
The TSG11 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Fixed Full Field Full Field with switchable components 75% or 100% amplitude Split field/Y reference Split field/Red Split field bars/bars reversed The Tektronix TSG11 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1411 PAL Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG11.

The TSG11 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Fixed Full Field
  • Full Field with switchable components
  • 75% or 100% amplitude
  • Split field/Y reference
  • Split field/Red
  • Split field bars/bars reversed

The Tektronix TSG11 Color Bar Generator Plug-in provides high-quality full field and split field color bars for the 1411 PAL Generator Mainframe. The unit operates independently from any other test signal installed in the mainframe with generator card sets. Its output is available simultaneously with all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG11.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG11
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details