Tektronix, Inc. TV Generator 147A

Description
The 147A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Gen-lock capable of locking to most helical scan VTR's Can operate as a master-sync generator or fully or partially timed from external sources Front-panel pushbutton selection of external synchronization is provided In external mode: locks on composite video (1 V) composite sync (-4 V) reference subcarrier (2 V) Two front-panel lights show subcarrier and/or sync external lock Other features include: simplicity in operation compact and economical simplified timing via multiple subcarrier phasing controls All inputs and outputs are located on rear-panel
Description
The 147A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Gen-lock capable of locking to most helical scan VTR's Can operate as a master-sync generator or fully or partially timed from external sources Front-panel pushbutton selection of external synchronization is provided In external mode: locks on composite video (1 V) composite sync (-4 V) reference subcarrier (2 V) Two front-panel lights show subcarrier and/or sync external lock Other features include: simplicity in operation compact and economical simplified timing via multiple subcarrier phasing controls All inputs and outputs are located on rear-panel

Suppliers

Company
Product
Description
Supplier Links
TV Generator - 147A - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
147A
TV Generator 147A
The 147A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Gen-lock capable of locking to most helical scan VTR's Can operate as a master-sync generator or fully or partially timed from external sources Front-panel pushbutton selection of external synchronization is provided In external mode: locks on composite video (1 V) composite sync (-4 V) reference subcarrier (2 V) Two front-panel lights show subcarrier and/or sync external lock Other features include: simplicity in operation compact and economical simplified timing via multiple subcarrier phasing controls All inputs and outputs are located on rear-panel

The 147A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Gen-lock capable of locking to most helical scan VTR's
  • Can operate as a master-sync generator or fully or partially timed from external sources
  • Front-panel pushbutton selection of external synchronization is provided
  • In external mode:
    • locks on composite video (1 V)
    • composite sync (-4 V)
    • reference subcarrier (2 V)
  • Two front-panel lights show subcarrier and/or sync external lock
  • Other features include:
    • simplicity in operation
    • compact and economical
    • simplified timing via multiple subcarrier phasing controls
  • All inputs and outputs are located on rear-panel
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 147A
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details