Tektronix, Inc. TV Generator TSG130A

Description
The TSG130A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Low Cost Test Signal Generator Tailored to Service Applications Supports Betacam, MII, S-VHS, Hi-8, GBR, and Composite Formats BNC and S-connector Outputs High Accuracy Test Signal Generation Two Channels of Audio Tone With Channel One Identification Compact and Lightweight Black Burst Output (Option) NTSC Test Signal Outputs Applications: Component Analog Video Equipment Maintenance The Tektronix TSG130A Multiformat TV Signal Generator is a compact and light weight multiformat test signal generator tailored for testing and servicing of betacam, MII, S-VHS, Hi-8, NTSC and 525/60 GBR video equipment. It has an internal reference frequency of 3.579545 MHz, with an output impedance of 75 ohms. The 10-Bit digital signal generation and internal architecture allow generation of signals with the accuracy and stability until now available only in higher cost generators. With the TSG130A, you get all the signals you need to test video levels, linearity, frequency response, phase response, clamp performance, chrominance noise, picture monitor alignment, inter-channel timing and more. For convenience in servicing S-VHS and Hi-8 VCRs, the TSG130A provides the NTSC and Y/C outputs simultaneously, with the Y/C outputs available both from BNC connectors and the standard 4-Pin S-connector. Two channels of 1 kHz audio tone are provided on balanced XLR outputs. These phase locked tones are easily identified with the selectable ID pulse in channel one. A dedicated black burst output is available as an option. This output is recommended for the service bench where an external reference signal is required for equipment fault diagnosis and adjustment. All this comes in a package size small enough not to clutter the service bench. And for field servicing, the TSG130A fits nicely in a briefcase with the rest of the necessary service tools.
Description
The TSG130A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Low Cost Test Signal Generator Tailored to Service Applications Supports Betacam, MII, S-VHS, Hi-8, GBR, and Composite Formats BNC and S-connector Outputs High Accuracy Test Signal Generation Two Channels of Audio Tone With Channel One Identification Compact and Lightweight Black Burst Output (Option) NTSC Test Signal Outputs Applications: Component Analog Video Equipment Maintenance The Tektronix TSG130A Multiformat TV Signal Generator is a compact and light weight multiformat test signal generator tailored for testing and servicing of betacam, MII, S-VHS, Hi-8, NTSC and 525/60 GBR video equipment. It has an internal reference frequency of 3.579545 MHz, with an output impedance of 75 ohms. The 10-Bit digital signal generation and internal architecture allow generation of signals with the accuracy and stability until now available only in higher cost generators. With the TSG130A, you get all the signals you need to test video levels, linearity, frequency response, phase response, clamp performance, chrominance noise, picture monitor alignment, inter-channel timing and more. For convenience in servicing S-VHS and Hi-8 VCRs, the TSG130A provides the NTSC and Y/C outputs simultaneously, with the Y/C outputs available both from BNC connectors and the standard 4-Pin S-connector. Two channels of 1 kHz audio tone are provided on balanced XLR outputs. These phase locked tones are easily identified with the selectable ID pulse in channel one. A dedicated black burst output is available as an option. This output is recommended for the service bench where an external reference signal is required for equipment fault diagnosis and adjustment. All this comes in a package size small enough not to clutter the service bench. And for field servicing, the TSG130A fits nicely in a briefcase with the rest of the necessary service tools.

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG130A
The TSG130A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Low Cost Test Signal Generator Tailored to Service Applications Supports Betacam, MII, S-VHS, Hi-8, GBR, and Composite Formats BNC and S-connector Outputs High Accuracy Test Signal Generation Two Channels of Audio Tone With Channel One Identification Compact and Lightweight Black Burst Output (Option) NTSC Test Signal Outputs Applications: Component Analog Video Equipment Maintenance The Tektronix TSG130A Multiformat TV Signal Generator is a compact and light weight multiformat test signal generator tailored for testing and servicing of betacam, MII, S-VHS, Hi-8, NTSC and 525/60 GBR video equipment. It has an internal reference frequency of 3.579545 MHz, with an output impedance of 75 ohms. The 10-Bit digital signal generation and internal architecture allow generation of signals with the accuracy and stability until now available only in higher cost generators. With the TSG130A, you get all the signals you need to test video levels, linearity, frequency response, phase response, clamp performance, chrominance noise, picture monitor alignment, inter-channel timing and more. For convenience in servicing S-VHS and Hi-8 VCRs, the TSG130A provides the NTSC and Y/C outputs simultaneously, with the Y/C outputs available both from BNC connectors and the standard 4-Pin S-connector. Two channels of 1 kHz audio tone are provided on balanced XLR outputs. These phase locked tones are easily identified with the selectable ID pulse in channel one. A dedicated black burst output is available as an option. This output is recommended for the service bench where an external reference signal is required for equipment fault diagnosis and adjustment. All this comes in a package size small enough not to clutter the service bench. And for field servicing, the TSG130A fits nicely in a briefcase with the rest of the necessary service tools.

The TSG130A is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Low Cost Test Signal Generator
  • Tailored to Service Applications
  • Supports Betacam, MII, S-VHS, Hi-8, GBR, and Composite Formats
  • BNC and S-connector Outputs
  • High Accuracy Test Signal Generation
  • Two Channels of Audio Tone With Channel One Identification
  • Compact and Lightweight
  • Black Burst Output (Option)
  • NTSC Test Signal Outputs

Applications:

  • Component Analog Video Equipment Maintenance

The Tektronix TSG130A Multiformat TV Signal Generator is a compact and light weight multiformat test signal generator tailored for testing and servicing of betacam, MII, S-VHS, Hi-8, NTSC and 525/60 GBR video equipment. It has an internal reference frequency of 3.579545 MHz, with an output impedance of 75 ohms.

The 10-Bit digital signal generation and internal architecture allow generation of signals with the accuracy and stability until now available only in higher cost generators. With the TSG130A, you get all the signals you need to test video levels, linearity, frequency response, phase response, clamp performance, chrominance noise, picture monitor alignment, inter-channel timing and more.

For convenience in servicing S-VHS and Hi-8 VCRs, the TSG130A provides the NTSC and Y/C outputs simultaneously, with the Y/C outputs available both from BNC connectors and the standard 4-Pin S-connector. Two channels of 1 kHz audio tone are provided on balanced XLR outputs. These phase locked tones are easily identified with the selectable ID pulse in channel one.

A dedicated black burst output is available as an option. This output is recommended for the service bench where an external reference signal is required for equipment fault diagnosis and adjustment. All this comes in a package size small enough not to clutter the service bench. And for field servicing, the TSG130A fits nicely in a briefcase with the rest of the necessary service tools.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG130A
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
Waveform Generator - SDG805 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details