Tektronix, Inc. Function Generator FG5010

Description
The FG5010 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 2.0 mHz-20 MHz Waveform Outputs: Sine, Square, Triangle, Ramp Modulation: AM, FM, Burst, Gated, Trigger The Tektronix FG5010 is a 20 MHz function generator plug-in for the TM5000 system. Available waveforms include sine, square, triangle, pulse, and ramp with 10 ns rise/fall time. Features 10 to 90% variable symmetry in 1% steps. It also provides trigger, gate, counted burst, AM, FM, and VCF modes. This unit is easy to use via the front panel or programmed via the IEEE-488 interface. The unit covers the frequency range from 0.002 Hz to 20 MHz while offering an output to 20 Vp-p from 50-ohms.
Description
The FG5010 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 2.0 mHz-20 MHz Waveform Outputs: Sine, Square, Triangle, Ramp Modulation: AM, FM, Burst, Gated, Trigger The Tektronix FG5010 is a 20 MHz function generator plug-in for the TM5000 system. Available waveforms include sine, square, triangle, pulse, and ramp with 10 ns rise/fall time. Features 10 to 90% variable symmetry in 1% steps. It also provides trigger, gate, counted burst, AM, FM, and VCF modes. This unit is easy to use via the front panel or programmed via the IEEE-488 interface. The unit covers the frequency range from 0.002 Hz to 20 MHz while offering an output to 20 Vp-p from 50-ohms.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - FG5010 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
FG5010
Function Generator FG5010
The FG5010 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 2.0 mHz-20 MHz Waveform Outputs: Sine, Square, Triangle, Ramp Modulation: AM, FM, Burst, Gated, Trigger The Tektronix FG5010 is a 20 MHz function generator plug-in for the TM5000 system. Available waveforms include sine, square, triangle, pulse, and ramp with 10 ns rise/fall time. Features 10 to 90% variable symmetry in 1% steps. It also provides trigger, gate, counted burst, AM, FM, and VCF modes. This unit is easy to use via the front panel or programmed via the IEEE-488 interface. The unit covers the frequency range from 0.002 Hz to 20 MHz while offering an output to 20 Vp-p from 50-ohms.

The FG5010 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 2.0 mHz-20 MHz
  • Waveform Outputs: Sine, Square, Triangle, Ramp
  • Modulation: AM, FM, Burst, Gated, Trigger

The Tektronix FG5010 is a 20 MHz function generator plug-in for the TM5000 system. Available waveforms include sine, square, triangle, pulse, and ramp with 10 ns rise/fall time. Features 10 to 90% variable symmetry in 1% steps. It also provides trigger, gate, counted burst, AM, FM, and VCF modes. This unit is easy to use via the front panel or programmed via the IEEE-488 interface.

The unit covers the frequency range from 0.002 Hz to 20 MHz while offering an output to 20 Vp-p from 50-ohms.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number FG5010
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details