Tektronix, Inc. Pattern Generator TLA7PG2

Description
The TLA7PG2 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Digital Hardware Verification and Debug 64 Channel Modules with up to 2 Mb Vector Depth Up to 268 MHz Clock Rate Supports TTL/CMOS, ECL, PECL/LVPECL, LVDS, LVCMOS Standard Logic Levels Variable Probe for Supporting Variable Voltage Levels and Delay of Two Channels for Functional Verification Pattern Sequencing Control of Vector Output Allows Flexible Definition of Complex Events Works with all TLA700 Series Logic Analyzer Mainframes The Tektronix TLA7PG2 is made compatible with numerous voltage levels and technologies through the use of external pattern generator probes.
Description
The TLA7PG2 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Digital Hardware Verification and Debug 64 Channel Modules with up to 2 Mb Vector Depth Up to 268 MHz Clock Rate Supports TTL/CMOS, ECL, PECL/LVPECL, LVDS, LVCMOS Standard Logic Levels Variable Probe for Supporting Variable Voltage Levels and Delay of Two Channels for Functional Verification Pattern Sequencing Control of Vector Output Allows Flexible Definition of Complex Events Works with all TLA700 Series Logic Analyzer Mainframes The Tektronix TLA7PG2 is made compatible with numerous voltage levels and technologies through the use of external pattern generator probes.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - TLA7PG2 - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
TLA7PG2
Pattern Generator TLA7PG2
The TLA7PG2 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Digital Hardware Verification and Debug 64 Channel Modules with up to 2 Mb Vector Depth Up to 268 MHz Clock Rate Supports TTL/CMOS, ECL, PECL/LVPECL, LVDS, LVCMOS Standard Logic Levels Variable Probe for Supporting Variable Voltage Levels and Delay of Two Channels for Functional Verification Pattern Sequencing Control of Vector Output Allows Flexible Definition of Complex Events Works with all TLA700 Series Logic Analyzer Mainframes The Tektronix TLA7PG2 is made compatible with numerous voltage levels and technologies through the use of external pattern generator probes.

The TLA7PG2 is a Pattern Generator from Tektronix. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • Digital Hardware Verification and Debug
  • 64 Channel Modules with up to 2 Mb Vector Depth
  • Up to 268 MHz Clock Rate
  • Supports TTL/CMOS, ECL, PECL/LVPECL, LVDS, LVCMOS Standard Logic Levels
  • Variable Probe for Supporting Variable Voltage Levels and Delay of Two Channels for Functional Verification
  • Pattern Sequencing Control of Vector Output Allows Flexible Definition of Complex Events
  • Works with all TLA700 Series Logic Analyzer Mainframes

The Tektronix TLA7PG2 is made compatible with numerous voltage levels and technologies through the use of external pattern generator probes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TLA7PG2
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details