Tektronix, Inc. TV Generator 1910

Description
The 1910 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Four External VITS Inputs for Insertion of Teletext, Closed Captioning, Source ID, Etc. Nonvolatile Memory to Maintain Selected VITS and Full Field Signal Configuration After Power Interruption Signal Stored in Replaceable PROMs The Accuracy and Stability of All-digital 10-Bit Sync and Signal Generation RS-232 Remote Control Port The Tektronix 1910, NTSC Digital Test Signal Generator and Inserter is designed for performance testing of NTSC video systems and equipment. It is especially suited where high accuracy and stability are required. The Tektronix 1910, NTSC Digital Test Signal Generator and Inserter, is also a VITS inserter (internal and external) with a full complement of signals that allow testing in studio, transmitter, production or research environments. Four external VITS inputs permit insertion of signals such as videotext, closed captioning, source ID, and other similar sources. These four inputs may be converted to four pulse outputs for use in a production environment.
Description
The 1910 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Four External VITS Inputs for Insertion of Teletext, Closed Captioning, Source ID, Etc. Nonvolatile Memory to Maintain Selected VITS and Full Field Signal Configuration After Power Interruption Signal Stored in Replaceable PROMs The Accuracy and Stability of All-digital 10-Bit Sync and Signal Generation RS-232 Remote Control Port The Tektronix 1910, NTSC Digital Test Signal Generator and Inserter is designed for performance testing of NTSC video systems and equipment. It is especially suited where high accuracy and stability are required. The Tektronix 1910, NTSC Digital Test Signal Generator and Inserter, is also a VITS inserter (internal and external) with a full complement of signals that allow testing in studio, transmitter, production or research environments. Four external VITS inputs permit insertion of signals such as videotext, closed captioning, source ID, and other similar sources. These four inputs may be converted to four pulse outputs for use in a production environment.

Suppliers

Company
Product
Description
Supplier Links
TV Generator - 1910 - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
1910
TV Generator 1910
The 1910 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Four External VITS Inputs for Insertion of Teletext, Closed Captioning, Source ID, Etc. Nonvolatile Memory to Maintain Selected VITS and Full Field Signal Configuration After Power Interruption Signal Stored in Replaceable PROMs The Accuracy and Stability of All-digital 10-Bit Sync and Signal Generation RS-232 Remote Control Port The Tektronix 1910, NTSC Digital Test Signal Generator and Inserter is designed for performance testing of NTSC video systems and equipment. It is especially suited where high accuracy and stability are required. The Tektronix 1910, NTSC Digital Test Signal Generator and Inserter, is also a VITS inserter (internal and external) with a full complement of signals that allow testing in studio, transmitter, production or research environments. Four external VITS inputs permit insertion of signals such as videotext, closed captioning, source ID, and other similar sources. These four inputs may be converted to four pulse outputs for use in a production environment.

The 1910 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Four External VITS Inputs for Insertion of Teletext, Closed Captioning, Source ID, Etc.
  • Nonvolatile Memory to Maintain Selected VITS and Full Field Signal Configuration After Power Interruption
  • Signal Stored in Replaceable PROMs
  • The Accuracy and Stability of All-digital 10-Bit Sync and Signal Generation
  • RS-232 Remote Control Port

The Tektronix 1910, NTSC Digital Test Signal Generator and Inserter is designed for performance testing of NTSC video systems and equipment. It is especially suited where high accuracy and stability are required.
The Tektronix 1910, NTSC Digital Test Signal Generator and Inserter, is also a VITS inserter (internal and external) with a full complement of signals that allow testing in studio, transmitter, production or research environments.
Four external VITS inputs permit insertion of signals such as videotext, closed captioning, source ID, and other similar sources. These four inputs may be converted to four pulse outputs for use in a production environment.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1910
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details