Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SIGNAL GENERATORS
TEKTRONIX, INC.
AFG31101 -- ARBITRARY WAVEFORM GENERATORS
Tektronix, Inc.
Arbitrary Waveform Generators
AFG31101
Description
Tektronix AFG31101 Waveform Generator
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Tektronix AFG31101 Waveform Generator
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Arbitrary Waveform Generators
1793514
Arbitrary Waveform Generators
1793514
Tektronix AFG31101 Waveform Generator
Tektronix AFG31101 Waveform Generator
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Signal Generators
Product Number
1793514
Product Name
Arbitrary Waveform Generators
Inputs
1
Unlock Full Specs
to access all available technical data
Similar Products
Uni-Trend US
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator
UTG9604T
Specs
Interface
Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs
4
Minimum
600 MHz
View Details
Festo Corporation
Pulse generator
VLG-4-1/8
Specs
Device Type
Generator
Generator Type
Pulse
View Details
Mini-Circuits
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm)
SSG-6001RC
Specs
Device Type
Generator
Operating Temperature
32 to 122 F (0 to 50 C)
Minimum
1 MHz
View Details
2
suppliers
Corech Microwave
20GHz RF Signal Generator
CSG9K20GA
Specs
Device Type
Generator
Generator Type
Pulse; Sweep
Form Factor
Portable
View Details