Tektronix, Inc. TV Generator AWVG1

Description
The AWVG1 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat Analog and Digital Test Signal Generation Reference Generator Performance Level Conforms to Analog and Digital, Video and Audio Industry Standards Modular Expandable Platform Designed for the Requirements of Today and the Future Fully Supports VM700T Video Measurement Routines RAM-based Test Signal Generators with Nonvolatile Storage Test Signal Libraries for All Formats Variable Analog and Digital Video Parameters Applications: Research and Development Studio Reference Generator Manufacturing Test Equipment Design Maintenance Post-production and Broadcast Facilities Automated Manufacturing Test The Tektronix AVG1 supports NTSC, PAL, PAL-D, PAL-M, PAL-N, SECAM, RGB, YC, and Y, B-Y, R-Y. Signal generation architecture is 12-Bit, 27 MHz component with digital modulation for composite signals. This ensures high accuracy, distortion free signals within a 6 MHz video bandwidth and signals suitable for many applications up to 8 MHz.
Description
The AWVG1 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat Analog and Digital Test Signal Generation Reference Generator Performance Level Conforms to Analog and Digital, Video and Audio Industry Standards Modular Expandable Platform Designed for the Requirements of Today and the Future Fully Supports VM700T Video Measurement Routines RAM-based Test Signal Generators with Nonvolatile Storage Test Signal Libraries for All Formats Variable Analog and Digital Video Parameters Applications: Research and Development Studio Reference Generator Manufacturing Test Equipment Design Maintenance Post-production and Broadcast Facilities Automated Manufacturing Test The Tektronix AVG1 supports NTSC, PAL, PAL-D, PAL-M, PAL-N, SECAM, RGB, YC, and Y, B-Y, R-Y. Signal generation architecture is 12-Bit, 27 MHz component with digital modulation for composite signals. This ensures high accuracy, distortion free signals within a 6 MHz video bandwidth and signals suitable for many applications up to 8 MHz.

Suppliers

Company
Product
Description
Supplier Links
TV Generator AWVG1
The AWVG1 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat Analog and Digital Test Signal Generation Reference Generator Performance Level Conforms to Analog and Digital, Video and Audio Industry Standards Modular Expandable Platform Designed for the Requirements of Today and the Future Fully Supports VM700T Video Measurement Routines RAM-based Test Signal Generators with Nonvolatile Storage Test Signal Libraries for All Formats Variable Analog and Digital Video Parameters Applications: Research and Development Studio Reference Generator Manufacturing Test Equipment Design Maintenance Post-production and Broadcast Facilities Automated Manufacturing Test The Tektronix AVG1 supports NTSC, PAL, PAL-D, PAL-M, PAL-N, SECAM, RGB, YC, and Y, B-Y, R-Y. Signal generation architecture is 12-Bit, 27 MHz component with digital modulation for composite signals. This ensures high accuracy, distortion free signals within a 6 MHz video bandwidth and signals suitable for many applications up to 8 MHz.

The AWVG1 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Multiformat Analog and Digital Test Signal Generation
  • Reference Generator Performance Level
  • Conforms to Analog and Digital, Video and Audio Industry Standards
  • Modular Expandable Platform
  • Designed for the Requirements of Today and the Future
  • Fully Supports VM700T Video Measurement Routines
  • RAM-based Test Signal Generators with Nonvolatile Storage
  • Test Signal Libraries for All Formats
  • Variable Analog and Digital Video Parameters

Applications:

  • Research and Development
  • Studio Reference Generator
  • Manufacturing Test
  • Equipment Design Maintenance
  • Post-production and Broadcast Facilities
  • Automated Manufacturing Test

The Tektronix AVG1 supports NTSC, PAL, PAL-D, PAL-M, PAL-N, SECAM, RGB, YC, and Y, B-Y, R-Y. Signal generation architecture is 12-Bit, 27 MHz component with digital modulation for composite signals. This ensures high accuracy, distortion free signals within a 6 MHz video bandwidth and signals suitable for many applications up to 8 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWVG1
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details