TelephoneStuff.com Ideal Term-a-Nut #6 Ring Twist-on Terminal 30-3108

Description
Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated for 105 C - Flame-retardant shell
Description
Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated for 105 C - Flame-retardant shell

Suppliers

Company
Product
Description
Supplier Links
Ideal Term-a-Nut #6 Ring Twist-on Terminal - 30-3108 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Term-a-Nut #6 Ring Twist-on Terminal
30-3108
Ideal Term-a-Nut #6 Ring Twist-on Terminal 30-3108
Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated for 105 C - Flame-retardant shell

Unique twist-on connection method for broader range of wire acceptance.
Features:
- Installs quickly without crimping
- Use with single or multiple wires
- Accepts one #18 with one #20 to two #14 AWG wire combinations
- Easily removable
- Highly conductive brass terminal
- UL Listed
- Shell rated for 105 C
- Flame-retardant shell

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 30-3108
Product Name Ideal Term-a-Nut #6 Ring Twist-on Terminal
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details