TelephoneStuff.com Ideal Splice Cap Crimp Terminal (Bag of 1000) 2006S

Description
Splice cap crimp terminal. Features: - For #18 to #10 AWG wire - Minimum 2 #18 AWG - Maximum 4 #12 AWG - Use Buchanan C24 Crimp Tool - Designed for fast, permanent, pressure-type connections - UL Listed and CSA Certified - Zinc-plated or copper sleeves resist corrosion - Comes in a Bag of 1000
Description
Splice cap crimp terminal. Features: - For #18 to #10 AWG wire - Minimum 2 #18 AWG - Maximum 4 #12 AWG - Use Buchanan C24 Crimp Tool - Designed for fast, permanent, pressure-type connections - UL Listed and CSA Certified - Zinc-plated or copper sleeves resist corrosion - Comes in a Bag of 1000

Suppliers

Company
Product
Description
Supplier Links
Ideal Splice Cap Crimp Terminal (Bag of 1000) - 2006S - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Splice Cap Crimp Terminal (Bag of 1000)
2006S
Ideal Splice Cap Crimp Terminal (Bag of 1000) 2006S
Splice cap crimp terminal. Features: - For #18 to #10 AWG wire - Minimum 2 #18 AWG - Maximum 4 #12 AWG - Use Buchanan C24 Crimp Tool - Designed for fast, permanent, pressure-type connections - UL Listed and CSA Certified - Zinc-plated or copper sleeves resist corrosion - Comes in a Bag of 1000

Splice cap crimp terminal.
Features:
- For #18 to #10 AWG wire
- Minimum 2 #18 AWG
- Maximum 4 #12 AWG
- Use Buchanan C24 Crimp Tool
- Designed for fast, permanent, pressure-type connections
- UL Listed and CSA Certified
- Zinc-plated or copper sleeves resist corrosion
- Comes in a Bag of 1000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 2006S
Product Name Ideal Splice Cap Crimp Terminal (Bag of 1000)
Terminal Type Crimp Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details