TelephoneStuff.com Ideal 6 AWG Wire Range Non-Insulated Ring Terminals.. 83-0511

Description
6 AWG wire range non-insulated ring terminals come in 4 sizes and in quantities of 250 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification
Description
6 AWG wire range non-insulated ring terminals come in 4 sizes and in quantities of 250 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification

Suppliers

Company
Product
Description
Supplier Links
Ideal 6 AWG Wire Range Non-Insulated Ring Terminals.. - 83-0511 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 6 AWG Wire Range Non-Insulated Ring Terminals..
83-0511
Ideal 6 AWG Wire Range Non-Insulated Ring Terminals.. 83-0511
6 AWG wire range non-insulated ring terminals come in 4 sizes and in quantities of 250 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification

6 AWG wire range non-insulated ring terminals come in 4 sizes and in quantities of 250 pieces.
Features:
- Butted seam-construction prevents splitting under maximum pressure
- Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance
- Tin-plated brass construction for corrosion resistance
- Shouldered barrel insulation quickly positions terminal for proper crimping
- Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support
- Color-coded insulation and wire range stamped on terminal for easy identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 83-0511
Product Name Ideal 6 AWG Wire Range Non-Insulated Ring Terminals..
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5118 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details