TelephoneStuff.com Ideal Bare Ring Terminal, #22 to #18 AWG (Box of 250) 83-01X

Description
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide easy wire entry - Clearly marked wire and stud ranges - Color-coded insulation
Description
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide easy wire entry - Clearly marked wire and stud ranges - Color-coded insulation

Suppliers

Company
Product
Description
Supplier Links
Ideal Bare Ring Terminal, #22 to #18 AWG (Box of 250) - 83-01X - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Bare Ring Terminal, #22 to #18 AWG (Box of 250)
83-01X
Ideal Bare Ring Terminal, #22 to #18 AWG (Box of 250) 83-01X
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide easy wire entry - Clearly marked wire and stud ranges - Color-coded insulation

Butted seams prevent splitting under maximum pressure.
Features:
- Tin-plated brass construction for corrosion resistance
- Funnel entry insulators
- Beveled barrel openings provide easy wire entry
- Clearly marked wire and stud ranges
- Color-coded insulation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 83-01X
Product Name Ideal Bare Ring Terminal, #22 to #18 AWG (Box of 250)
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details