TelephoneStuff.com Ideal Term-a-Nut #10 Fork Twist-on Terminal 30-3104

Description
Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated for 105 C - Flame-retardant shell
Description
Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated for 105 C - Flame-retardant shell

Suppliers

Company
Product
Description
Supplier Links
Ideal Term-a-Nut #10 Fork Twist-on Terminal - 30-3104 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Term-a-Nut #10 Fork Twist-on Terminal
30-3104
Ideal Term-a-Nut #10 Fork Twist-on Terminal 30-3104
Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated for 105 C - Flame-retardant shell

Unique twist-on connection method for broader range of wire acceptance.
Features:
- Installs quickly without crimping
- Use with single or multiple wires
- Accepts one #18 with one #20 to two #14 AWG wire combinations
- Easily removable
- Highly conductive brass terminal
- UL Listed
- Shell rated for 105 C
- Flame-retardant shell

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 30-3104
Product Name Ideal Term-a-Nut #10 Fork Twist-on Terminal
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details