TelephoneStuff.com Ideal 12 - 10 AWG Wire Range Non-Insulated Ring Terminals 83-0331

Description
12 - 10 AWG wire range non-insulated ring terminals come in 3 sizes. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Wire range stamped on terminal for easy identification
Description
12 - 10 AWG wire range non-insulated ring terminals come in 3 sizes. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Wire range stamped on terminal for easy identification

Suppliers

Company
Product
Description
Supplier Links
Ideal 12 - 10 AWG Wire Range Non-Insulated Ring Terminals - 83-0331 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 12 - 10 AWG Wire Range Non-Insulated Ring Terminals
83-0331
Ideal 12 - 10 AWG Wire Range Non-Insulated Ring Terminals 83-0331
12 - 10 AWG wire range non-insulated ring terminals come in 3 sizes. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Wire range stamped on terminal for easy identification

12 - 10 AWG wire range non-insulated ring terminals come in 3 sizes.
Features:
- Butted seam-construction prevents splitting under maximum pressure
- Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance
- Tin-plated brass construction for corrosion resistance
- Shouldered barrel insulation quickly positions terminal for proper crimping
- Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support
- Wire range stamped on terminal for easy identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 83-0331
Product Name Ideal 12 - 10 AWG Wire Range Non-Insulated Ring Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details