TelephoneStuff.com Ideal Term-a-Nut #6 Fork Twist-on Terminal, Box of 50 30-3116

Description
Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated for 105 C - Flame-retardant shell
Description
Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated for 105 C - Flame-retardant shell

Suppliers

Company
Product
Description
Supplier Links
Ideal Term-a-Nut #6 Fork Twist-on Terminal, Box of 50 - 30-3116 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Term-a-Nut #6 Fork Twist-on Terminal, Box of 50
30-3116
Ideal Term-a-Nut #6 Fork Twist-on Terminal, Box of 50 30-3116
Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated for 105 C - Flame-retardant shell

Unique twist-on connection method for broader range of wire acceptance.
Features:
- Installs quickly without crimping
- Use with single or multiple wires
- Accepts one #18 with one #20 to two #14 AWG wire combinations
- Easily removable
- Highly conductive brass terminal
- UL Listed
- Shell rated for 105 C
- Flame-retardant shell

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 30-3116
Product Name Ideal Term-a-Nut #6 Fork Twist-on Terminal, Box of 50
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details