TelephoneStuff.com Ideal 4 AWG Wire Range Non-Insulated Ring Terminals (Pkg.. 83-0611

Description
4 AWG wire range non-insulated ring terminals come in 3 sizes and in packs of 20 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Wire range stamped on terminal for easy identification
Description
4 AWG wire range non-insulated ring terminals come in 3 sizes and in packs of 20 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Wire range stamped on terminal for easy identification

Suppliers

Company
Product
Description
Supplier Links
Ideal 4 AWG Wire Range Non-Insulated Ring Terminals (Pkg.. - 83-0611 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 4 AWG Wire Range Non-Insulated Ring Terminals (Pkg..
83-0611
Ideal 4 AWG Wire Range Non-Insulated Ring Terminals (Pkg.. 83-0611
4 AWG wire range non-insulated ring terminals come in 3 sizes and in packs of 20 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Wire range stamped on terminal for easy identification

4 AWG wire range non-insulated ring terminals come in 3 sizes and in packs of 20 pieces.
Features:
- Butted seam-construction prevents splitting under maximum pressure
- Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance
- Tin-plated brass construction for corrosion resistance
- Shouldered barrel insulation quickly positions terminal for proper crimping
- Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support
- Wire range stamped on terminal for easy identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 83-0611
Product Name Ideal 4 AWG Wire Range Non-Insulated Ring Terminals (Pkg..
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Ring Terminals - 1787263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details