TelephoneStuff.com Ideal Bare Ring Terminal, #12 to #10 AWG, Box of 50 83-03X

Description
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide easy wire entry - Clearly marked wire and stud ranges - Color-coded insulation
Description
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide easy wire entry - Clearly marked wire and stud ranges - Color-coded insulation

Suppliers

Company
Product
Description
Supplier Links
Ideal Bare Ring Terminal, #12 to #10 AWG, Box of 50 - 83-03X - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Bare Ring Terminal, #12 to #10 AWG, Box of 50
83-03X
Ideal Bare Ring Terminal, #12 to #10 AWG, Box of 50 83-03X
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide easy wire entry - Clearly marked wire and stud ranges - Color-coded insulation

Butted seams prevent splitting under maximum pressure.
Features:
- Tin-plated brass construction for corrosion resistance
- Funnel entry insulators
- Beveled barrel openings provide easy wire entry
- Clearly marked wire and stud ranges
- Color-coded insulation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 83-03X
Product Name Ideal Bare Ring Terminal, #12 to #10 AWG, Box of 50
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details