TelephoneStuff.com Ideal 8 AWG Wire Range Non-Insulated Ring Terminals 83-0421

Description
12 - 10 AWG wire range non-insulated ring terminals come in 4 sizes and in groups of 25. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Wire range stamped on terminal for easy identification
Description
12 - 10 AWG wire range non-insulated ring terminals come in 4 sizes and in groups of 25. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Wire range stamped on terminal for easy identification

Suppliers

Company
Product
Description
Supplier Links
Ideal 8 AWG Wire Range Non-Insulated Ring Terminals - 83-0421 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 8 AWG Wire Range Non-Insulated Ring Terminals
83-0421
Ideal 8 AWG Wire Range Non-Insulated Ring Terminals 83-0421
12 - 10 AWG wire range non-insulated ring terminals come in 4 sizes and in groups of 25. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Wire range stamped on terminal for easy identification

12 - 10 AWG wire range non-insulated ring terminals come in 4 sizes and in groups of 25.
Features:
- Butted seam-construction prevents splitting under maximum pressure
- Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance
- Tin-plated brass construction for corrosion resistance
- Shouldered barrel insulation quickly positions terminal for proper crimping
- Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support
- Wire range stamped on terminal for easy identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 83-0421
Product Name Ideal 8 AWG Wire Range Non-Insulated Ring Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details