TelephoneStuff.com Ideal Vinyl Insulated Snap Spade Terminals (Pkg of 25) 83-7011

Description
Vinyl Insulated Snap Spade Terminals are packaged in boxes of 25 and come in red, blue, and yellow. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrely serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accomodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification
Description
Vinyl Insulated Snap Spade Terminals are packaged in boxes of 25 and come in red, blue, and yellow. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrely serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accomodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification

Suppliers

Company
Product
Description
Supplier Links
Ideal Vinyl Insulated Snap Spade Terminals (Pkg of 25) - 83-7011 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Vinyl Insulated Snap Spade Terminals (Pkg of 25)
83-7011
Ideal Vinyl Insulated Snap Spade Terminals (Pkg of 25) 83-7011
Vinyl Insulated Snap Spade Terminals are packaged in boxes of 25 and come in red, blue, and yellow. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrely serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accomodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification

Vinyl Insulated Snap Spade Terminals are packaged in boxes of 25 and come in red, blue, and yellow.
Features:
- Butted seam-construction prevents splitting under maximum pressure
- Internal barrely serrations grip wires tightly to resist pull-out and reduce electrical resistance
- Tin-plated brass construction for corrosion resistance
- Shouldered barrel insulation quickly positions terminal for proper crimping
- Expanded insulation entry accomodates a wide variety of insulation diameters and provides additional insulation support
- Color-coded insulation and wire range stamped on terminal for easy identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 83-7011
Product Name Ideal Vinyl Insulated Snap Spade Terminals (Pkg of 25)
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2816.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details