TelephoneStuff.com Ideal 16 - 14 Awg Wire Range Non-Insulated Ring Terminals 83-0221

Description
16 - 14 AWG wire range non-insulated ring terminals come in 3 sizes and in groups of 25. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification
Description
16 - 14 AWG wire range non-insulated ring terminals come in 3 sizes and in groups of 25. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification

Suppliers

Company
Product
Description
Supplier Links
Ideal 16 - 14 Awg Wire Range Non-Insulated Ring Terminals - 83-0221 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 16 - 14 Awg Wire Range Non-Insulated Ring Terminals
83-0221
Ideal 16 - 14 Awg Wire Range Non-Insulated Ring Terminals 83-0221
16 - 14 AWG wire range non-insulated ring terminals come in 3 sizes and in groups of 25. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification

16 - 14 AWG wire range non-insulated ring terminals come in 3 sizes and in groups of 25.
Features:
- Butted seam-construction prevents splitting under maximum pressure
- Internal barrel serrations grip wires tightly to resist pull-out and reduce electrical resistance
- Tin-plated brass construction for corrosion resistance
- Shouldered barrel insulation quickly positions terminal for proper crimping
- Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support
- Color-coded insulation and wire range stamped on terminal for easy identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Terminals
Product Number 83-0221
Product Name Ideal 16 - 14 Awg Wire Range Non-Insulated Ring Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Blade Terminals - 1787243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details