CTS Corporation Coded Rotary Switches 220AMA10R

Description
Coded Rotary Switches 10 pos Gull Wing SMD Flush arrow rotor
Datasheet
Description
Coded Rotary Switches 10 pos Gull Wing SMD Flush arrow rotor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
220AMA10R
Coded Rotary Switches 220AMA10R
Coded Rotary Switches 10 pos Gull Wing SMD Flush arrow rotor

Coded Rotary Switches 10 pos Gull Wing SMD Flush arrow rotor

Buy Now Datasheet
SWITCH ROTARY DIP BCD 100MA 50V - 221-220AMA10R - Utmel Electronic Limited
Hong Kong, China
SWITCH ROTARY DIP BCD 100MA 50V
221-220AMA10R
SWITCH ROTARY DIP BCD 100MA 50V 221-220AMA10R
SWITCH ROTARY DIP BCD 100MA 50V

SWITCH ROTARY DIP BCD 100MA 50V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rotary Switches Rotary Switches
Product Number 220AMA10R 221-220AMA10R
Product Name Coded Rotary Switches SWITCH ROTARY DIP BCD 100MA 50V
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C32-1781 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details