Grayhill, Inc. SWITCH ROTARY DIP BCD 100MA 50V 94HBB10T

Description
SWITCH ROTARY DIP BCD 100MA 50V
Datasheet
Description
SWITCH ROTARY DIP BCD 100MA 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH ROTARY DIP BCD 100MA 50V - 330-94HBB10T - Utmel Electronic Limited
Hong Kong, China
SWITCH ROTARY DIP BCD 100MA 50V
330-94HBB10T
SWITCH ROTARY DIP BCD 100MA 50V 330-94HBB10T
SWITCH ROTARY DIP BCD 100MA 50V

SWITCH ROTARY DIP BCD 100MA 50V

Supplier's Site
Sheung Wan, Hong Kong
Coded Rotary Switches
94HBB10T
Coded Rotary Switches 94HBB10T
Coded Rotary Switches Rotary DIP Switch 10 Pos

Coded Rotary Switches Rotary DIP Switch 10 Pos

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 330-94HBB10T 94HBB10T
Product Name SWITCH ROTARY DIP BCD 100MA 50V Coded Rotary Switches
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2838281 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Ultra-Thin DIP Rotary Switch - FD02FR16H-R - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers