ROTARY SWITCH, DPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Switch Rotary ON ON ON SP3T 3 Flush Screwdriver Gull Wing 0.1A 16VAC 16VDC 0.5VA Bulk
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 56AC4767 | 184-CS-4-13NB |
| Product Name | Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics | Switch Rotary ON ON ON SP3T 3 Flush Screwdriver Gull Wing 0.1A 16VAC 16VDC 0.5VA Bulk |
| Current Rating | 0.1 amps | |
| AC Voltage Rating | 16 volts | |
| Angle of Throw | 45 degrees |