ROTARY SWITCH, DP3T, 0.1A, 5VDC, TH; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:SS-10 Series; Illumination:Non Illuminated RoHS Compliant: Yes
ROTARY SWITCH, DP3T, 0.1A, 5VDC, TH; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:SS-10 Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Plugin Rotary Switches ROHS
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 56AC4935 | 10895-SS-10-23NP-L-E |
| Product Name | Rotary Switch, Dp3T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics | Plugin Rotary Switches ROHS |
| Angle of Throw | 36 degrees |