ElectroSwitch Corp. SWITCH ROTARY 23POS 500MA 125V C7D0123S

Description
SWITCH ROTARY 23POS 500MA 125V
Datasheet
Description
SWITCH ROTARY 23POS 500MA 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH ROTARY 23POS 500MA 125V - 271-C7D0123S - Utmel Electronic Limited
Hong Kong, China
SWITCH ROTARY 23POS 500MA 125V
271-C7D0123S
SWITCH ROTARY 23POS 500MA 125V 271-C7D0123S
SWITCH ROTARY 23POS 500MA 125V

SWITCH ROTARY 23POS 500MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
C7D0123S
Rotary Switches C7D0123S
Rotary Switches 1P 23POS 15DEG FIXED STOP, SHRTNG SLDR

Rotary Switches 1P 23POS 15DEG FIXED STOP, SHRTNG SLDR

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 271-C7D0123S C7D0123S
Product Name SWITCH ROTARY 23POS 500MA 125V Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWT21 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKM12AFW01-008 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers