Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
GRAYHILL, INC.
94HBB16 -- SWITCH ROTARY DIP HEX 100MA 50V
Grayhill, Inc.
SWITCH ROTARY DIP HEX 100MA 50V
94HBB16
Description
SWITCH ROTARY DIP HEX 100MA 50V
Utmel Electronic Limited
Done
Description
SWITCH ROTARY DIP HEX 100MA 50V
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
SWITCH ROTARY DIP HEX 100MA 50V
330-94HBB16
SWITCH ROTARY DIP HEX 100MA 50V
330-94HBB16
SWITCH ROTARY DIP HEX 100MA 50V
SWITCH ROTARY DIP HEX 100MA 50V
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Rotary Switches
Product Number
330-94HBB16
Product Name
SWITCH ROTARY DIP HEX 100MA 50V
Operating Temperature
-40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Selector Switch
9303
View Details
Allen-Bradley / Rockwell Automation
25 A 194L Load Switch
194L-A25-7303
View Details
Altech Corp.
Keylock Switches
AK2-2PO-KD3
Specs
Actuator Type
Keylock
View Details
BARTEC
ComEx Switch module 4-pole
comex-switch-module-4-pole
Specs
Operating Temperature
-55 to 85 F (-48 to 29 C)
View Details