Nidec Copal (USA) Corporation Rotary Switches SA-7050TB

Description
Nidec Components SA-7050TB Rotary Switch
Request a Quote
Description
Nidec Components SA-7050TB Rotary Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 2444206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2444206
Rotary Switches 2444206
Nidec Components SA-7050TB Rotary Switch

Nidec Components SA-7050TB Rotary Switch

Supplier's Site
Rotary Switches - 2444206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2444206P
Rotary Switches 2444206P
Nidec Components SA-7050TB Rotary Switch

Nidec Components SA-7050TB Rotary Switch

Supplier's Site
Rotary Switches - 2444205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2444205
Rotary Switches 2444205
Nidec Components SA-7050TB Rotary Switch

Nidec Components SA-7050TB Rotary Switch

Supplier's Site
SWITCH ROTARY DIP HEX 100MA 5V - 184-SA-7050TB - Utmel Electronic Limited
Hong Kong, China
SWITCH ROTARY DIP HEX 100MA 5V
184-SA-7050TB
SWITCH ROTARY DIP HEX 100MA 5V 184-SA-7050TB
SWITCH ROTARY DIP HEX 100MA 5V

SWITCH ROTARY DIP HEX 100MA 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited
Product Category Rotary Switches Rotary Switches
Product Number 2444206 184-SA-7050TB
Product Name Rotary Switches SWITCH ROTARY DIP HEX 100MA 5V
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S23 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switches - 450-K5000061-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details