Nidec Copal (USA) Corporation Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics CS-4-22YTA

Description
ROTARY SWITCH, DPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, DPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics - 56AC5318 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics
56AC5318
Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics 56AC5318
ROTARY SWITCH, DPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, DPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Switch, 2 Positions, Circular, Solder Terminal, Rotary Screw Actuator, Surface Mount-straight, - 10895-CS-4-22YTA - Utmel Electronic Limited
Hong Kong, China
Rotary Switch, 2 Positions, Circular, Solder Terminal, Rotary Screw Actuator, Surface Mount-straight,
10895-CS-4-22YTA
Rotary Switch, 2 Positions, Circular, Solder Terminal, Rotary Screw Actuator, Surface Mount-straight, 10895-CS-4-22YTA
Rotary Switch, 2 Positions, Circular, Solder Terminal, Rotary Screw Actuator, Surface Mount-straight,

Rotary Switch, 2 Positions, Circular, Solder Terminal, Rotary Screw Actuator, Surface Mount-straight,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Rotary Switches Rotary Switches
Product Number 56AC5318 10895-CS-4-22YTA
Product Name Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics Rotary Switch, 2 Positions, Circular, Solder Terminal, Rotary Screw Actuator, Surface Mount-straight,
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Dip Rotary Switch, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2422 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
Selector Switches - 2657660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details