Ohmite Manufacturing Co. Rotary Switches 111-5

Description
Rotary Switch 5 Position SP5T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 111-5-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
111-5-ND
Rotary Switches 111-5-ND
Rotary Switch 5 Position SP5T 15A (AC/DC) 125VAC Panel Mount

Rotary Switch 5 Position SP5T 15A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Switches 5TAPS 15AMPS ROTARY - 547-111-5 - Utmel Electronic Limited
Hong Kong, China
Rotary Switches 5TAPS 15AMPS ROTARY
547-111-5
Rotary Switches 5TAPS 15AMPS ROTARY 547-111-5
Rotary Switches 5TAPS 15AMPS ROTARY

Rotary Switches 5TAPS 15AMPS ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
111-5
Rotary Switches 111-5
Rotary Switches 5TAPS 15AMPS ROTARY

Rotary Switches 5TAPS 15AMPS ROTARY

Buy Now Datasheet
Switch, Rotary Tap, Sp5T, 15A, 125V; No. Of Switch Positions Ohmite - 28F1972 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp5T, 15A, 125V; No. Of Switch Positions Ohmite
28F1972
Switch, Rotary Tap, Sp5T, 15A, 125V; No. Of Switch Positions Ohmite 28F1972
SWITCH, ROTARY TAP, SP5T, 15A, 125V; No. of Switch Positions:5 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP5T, 15A, 125V; No. of Switch Positions:5 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 111-5-ND 547-111-5 111-5 28F1972
Product Name Rotary Switches Rotary Switches 5TAPS 15AMPS ROTARY Rotary Switches Switch, Rotary Tap, Sp5T, 15A, 125V; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 1 poles
Positions per Pole 3
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE210B0B0B - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details