SEALS USA, Inc. Digital Torque Tool Tester, 100 N-m (74 ft-lb) TTC-I-100

Description
Product Highlights The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility with the ability to work from the internal rechargeable battery or included AC adapter. The TTC's have six modes of operation: Track for live readings, Peak which records the highest level over a test, First Peak which records a reading after a programmed decrease, Auto Peak which resets after a period of time, Auto First Peak which resets the first peak after a period of time, Double Peak which provides two separate peak readings from programmed decreases. Preset operation with programmable tolerance thresholds for quick pass fail tool test is available in all modes. The analog bar graph on the backlit, reversible LCD aids users by providing the resultant torque's current position compared to the full scale range along with the direction of the force. Pass/fail icons produce live test feedback allowing instant determination of the results. Every tester comes standard with USB and RS-232 outputs. The TTC's software enables the uploading of data and the additional statistical analysis with its auto-calculation of the selected values. These excellent features make the TTC Torque Tool Testers a valuable and versatile addition to the production and quality control departments. Strong, light-weight, compact aluminum enclosure allows portability and usage in any shop environment Flexible six modes of operation: Track, Peak, First Peak, Auto Peak, Auto First Peak, Double Peak Backlit graphical, reversible display with analog bar graph plus CW/CCW directional indication provides fast interpretation of tool response Selectable chart display mode aids viewing performance over the entire test Preset operation with Pass-Fail LED icons enable quick determination of tool performance acceptance Units come standard with USB or RS232 communication output for data upload 1000 memory record storage plus software provides easy data transfer 0.3% FS accuracy provides a standard for checking tools on ranges up to 590 ft-lb (800 N-m) Operation via the rechargeable battery or the AC Available rundown adapter for power tool testing on certain models Calibration certificate with data guarantees performance upon purchase 100 (0.02) N-m 10000 (1) N-cm 1000 (0.1) kgf-cm 885 (0.2) in-lbf 74 (0.01) ft-lbf
Description
Product Highlights The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility with the ability to work from the internal rechargeable battery or included AC adapter. The TTC's have six modes of operation: Track for live readings, Peak which records the highest level over a test, First Peak which records a reading after a programmed decrease, Auto Peak which resets after a period of time, Auto First Peak which resets the first peak after a period of time, Double Peak which provides two separate peak readings from programmed decreases. Preset operation with programmable tolerance thresholds for quick pass fail tool test is available in all modes. The analog bar graph on the backlit, reversible LCD aids users by providing the resultant torque's current position compared to the full scale range along with the direction of the force. Pass/fail icons produce live test feedback allowing instant determination of the results. Every tester comes standard with USB and RS-232 outputs. The TTC's software enables the uploading of data and the additional statistical analysis with its auto-calculation of the selected values. These excellent features make the TTC Torque Tool Testers a valuable and versatile addition to the production and quality control departments. Strong, light-weight, compact aluminum enclosure allows portability and usage in any shop environment Flexible six modes of operation: Track, Peak, First Peak, Auto Peak, Auto First Peak, Double Peak Backlit graphical, reversible display with analog bar graph plus CW/CCW directional indication provides fast interpretation of tool response Selectable chart display mode aids viewing performance over the entire test Preset operation with Pass-Fail LED icons enable quick determination of tool performance acceptance Units come standard with USB or RS232 communication output for data upload 1000 memory record storage plus software provides easy data transfer 0.3% FS accuracy provides a standard for checking tools on ranges up to 590 ft-lb (800 N-m) Operation via the rechargeable battery or the AC Available rundown adapter for power tool testing on certain models Calibration certificate with data guarantees performance upon purchase 100 (0.02) N-m 10000 (1) N-cm 1000 (0.1) kgf-cm 885 (0.2) in-lbf 74 (0.01) ft-lbf

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Tool Tester, 100 N-m (74 ft-lb) - TTC-I-100 - Transcat, Inc.
Rochester, NY, USA
Digital Torque Tool Tester, 100 N-m (74 ft-lb)
TTC-I-100
Digital Torque Tool Tester, 100 N-m (74 ft-lb) TTC-I-100
Product Highlights The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power flexibility with the ability to work from the internal rechargeable battery or included AC adapter. The TTC's have six modes of operation: Track for live readings, Peak which records the highest level over a test, First Peak which records a reading after a programmed decrease, Auto Peak which resets after a period of time, Auto First Peak which resets the first peak after a period of time, Double Peak which provides two separate peak readings from programmed decreases. Preset operation with programmable tolerance thresholds for quick pass fail tool test is available in all modes. The analog bar graph on the backlit, reversible LCD aids users by providing the resultant torque's current position compared to the full scale range along with the direction of the force. Pass/fail icons produce live test feedback allowing instant determination of the results. Every tester comes standard with USB and RS-232 outputs. The TTC's software enables the uploading of data and the additional statistical analysis with its auto-calculation of the selected values. These excellent features make the TTC Torque Tool Testers a valuable and versatile addition to the production and quality control departments. Strong, light-weight, compact aluminum enclosure allows portability and usage in any shop environment Flexible six modes of operation: Track, Peak, First Peak, Auto Peak, Auto First Peak, Double Peak Backlit graphical, reversible display with analog bar graph plus CW/CCW directional indication provides fast interpretation of tool response Selectable chart display mode aids viewing performance over the entire test Preset operation with Pass-Fail LED icons enable quick determination of tool performance acceptance Units come standard with USB or RS232 communication output for data upload 1000 memory record storage plus software provides easy data transfer 0.3% FS accuracy provides a standard for checking tools on ranges up to 590 ft-lb (800 N-m) Operation via the rechargeable battery or the AC Available rundown adapter for power tool testing on certain models Calibration certificate with data guarantees performance upon purchase 100 (0.02) N-m 10000 (1) N-cm 1000 (0.1) kgf-cm 885 (0.2) in-lbf 74 (0.01) ft-lbf

Product Highlights

The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools.

The TTC's provide long operation life and power flexibility with the ability to work from the internal rechargeable battery or included AC adapter. The TTC's have six modes of operation: Track for live readings, Peak which records the highest level over a test, First Peak which records a reading after a programmed decrease, Auto Peak which resets after a period of time, Auto First Peak which resets the first peak after a period of time, Double Peak which provides two separate peak readings from programmed decreases. Preset operation with programmable tolerance thresholds for quick pass fail tool test is available in all modes.

The analog bar graph on the backlit, reversible LCD aids users by providing the resultant torque's current position compared to the full scale range along with the direction of the force. Pass/fail icons produce live test feedback allowing instant determination of the results.

Every tester comes standard with USB and RS-232 outputs. The TTC's software enables the uploading of data and the additional statistical analysis with its auto-calculation of the selected values.

These excellent features make the TTC Torque Tool Testers a valuable and versatile addition to the production and quality control departments.

  • Strong, light-weight, compact aluminum enclosure allows portability and usage in any shop environment
  • Flexible six modes of operation: Track, Peak, First Peak, Auto Peak, Auto First Peak, Double Peak
  • Backlit graphical, reversible display with analog bar graph plus CW/CCW directional indication provides fast interpretation of tool response
  • Selectable chart display mode aids viewing performance over the entire test
  • Preset operation with Pass-Fail LED icons enable quick determination of tool performance acceptance
  • Units come standard with USB or RS232 communication output for data upload
  • 1000 memory record storage plus software provides easy data transfer
  • 0.3% FS accuracy provides a standard for checking tools on ranges up to 590 ft-lb (800 N-m)
  • Operation via the rechargeable battery or the AC
  • Available rundown adapter for power tool testing on certain models
  • Calibration certificate with data guarantees performance upon purchase
  • 100 (0.02) N-m
  • 10000 (1) N-cm
  • 1000 (0.1) kgf-cm
  • 885 (0.2) in-lbf
  • 74 (0.01) ft-lbf
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TTC-I-100
Product Name Digital Torque Tool Tester, 100 N-m (74 ft-lb)
Torque 885 In-lbs (1020 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Transducer T210/100NM - 1-T210/100NM - Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - ECD109-50-C20002 - TE Connectivity
Specs
Torque 480 In-lbs (553 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details