Digitool Solutions Portable Torque Tester 3/4" 400 ft-lb Electronic SPT-4004

Description
Product Highlights 3/4 Drive Torque Tester, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA
Description
Product Highlights 3/4 Drive Torque Tester, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Tester 3/4
Rochester, NY, USA
Portable Torque Tester 3/4" 400 ft-lb Electronic
SPT-4004
Portable Torque Tester 3/4" 400 ft-lb Electronic SPT-4004
Product Highlights 3/4 Drive Torque Tester, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Product Highlights

  • 3/4 Drive Torque Tester, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm
  • Eliminates hand held position errors
  • Used for torque testing and calibration
  • Three operating modes, Normal, Peak, and First Peak
  • ±0.5% indicated value from 10-100% of full scale
  • Operates in both CW & CCW direction
  • Tool measures in in-lb, ft-lb, and Nm scales
  • Warning LED, Audible, and Vibration Alerts
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • 5 Digit LCD display
  • Includes mounting bracket & hardware
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPT-4004
Product Name Portable Torque Tester 3/4" 400 ft-lb Electronic
Torque 4800 In-lbs (5535 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECD109-20-C20002 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR55-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Torque Transducer T210/200NM - 1-T210/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
General Purpose Reaction Dual Shaft Torque Sensor - STS Series - Transducer Techniques, LLC
Specs
Torque 600 to 12000 In-lbs (692 to 13837 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details