Digitool Solutions Portable Torque Angle Meter 1/2" 150 ft-lb Electronic TA-1503

Description
Product Highlights 3/8 Drive, Torque & Angle Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 200 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/8 Drive, Torque & Angle Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 200 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Angle Meter 1/2
Rochester, NY, USA
Portable Torque Angle Meter 1/2" 150 ft-lb Electronic
TA-1503
Portable Torque Angle Meter 1/2" 150 ft-lb Electronic TA-1503
Product Highlights 3/8 Drive, Torque & Angle Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 200 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/8 Drive, Torque & Angle Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm
  • Eliminates hand held position error
  • ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Instant Gyro Synchronization
  • ±1° Precision at normal speed of rotation for 360°
  • Angle preset range from 5° to 360°
  • Warning with LED, Audible, and Vibrations alerts
  • Operates on 3 AAA batteries
  • Up to 200 hours of continuous use
  • Charger included with tool
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TA-1503
Product Name Portable Torque Angle Meter 1/2" 150 ft-lb Electronic
Torque 1800 In-lbs (2076 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 11025741-00 - TE Connectivity
Specs
Torque 46080 In-lbs (53133 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Dynamic Torque Sensor - X-DT-1002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage
Features Temperature Compensation
Technology StrainGauge
View Details
Torque flange T40Lite/1KNM - 1-T40LITE/1KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 8851 In-lbs (10206 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
MR52-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR52-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details