Digitool Solutions Portable Torque Meter 1/2" 150 ft-lb Electronic TM-1503

Description
Product Highlights 1/2 Drive, Torque Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error DTS covers the most common torque ranges from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 400 hours of continuous use Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 1/2 Drive, Torque Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error DTS covers the most common torque ranges from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 400 hours of continuous use Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Meter 1/2
Rochester, NY, USA
Portable Torque Meter 1/2" 150 ft-lb Electronic
TM-1503
Portable Torque Meter 1/2" 150 ft-lb Electronic TM-1503
Product Highlights 1/2 Drive, Torque Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error DTS covers the most common torque ranges from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 400 hours of continuous use Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 1/2 Drive, Torque Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm
  • Eliminates hand held position error
  • DTS covers the most common torque ranges from 30 in-lbs to 600 ft-lbs
  • ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Warning with LED, Audible, and Vibrations alerts
  • Operates on 3 AAA batteries
  • Up to 400 hours of continuous use
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TM-1503
Product Name Portable Torque Meter 1/2" 150 ft-lb Electronic
Torque 1800 In-lbs (2076 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECD109-20-C20003 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Dynamic Torque Sensor - X-DT-1002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage
Features Temperature Compensation
Technology StrainGauge
View Details
Torque transfer standard TN/10KNM - 1-TN/10KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 88507 In-lbs (102054 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
MR52-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR52-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details