Armstrong Tools Electronic Torque Tester 5-50in/lb.,1/4"Drive 64-623

Description
Product Highlights DESIGNED TO BE A STURDY, COMPACT, COST EFFICIENT TESTER: Can be mounted on a wall or workbench allowing operators to test torque wrenches at their work stations ALL STEEL CONSTRUCTION WITH DURABLE NO BREAK ROTARY NECK ACCURACY OF +/-1% OF NDICATED VALUE: Includes accuracy certification MULTIFUNCTION UNIT OFFERS VERSATILITY: First Peak Mode Peak Mode Track Mode Quick set target torque for Go/No Go prompting Software on/auto off Three units of measure (ft-lb, in-lb, N.m.) Three way LED prompting wtih buzzer (under/within/over target) Adjustable display allows you to see the digits at any angle Weight 6 lbs
Description
Product Highlights DESIGNED TO BE A STURDY, COMPACT, COST EFFICIENT TESTER: Can be mounted on a wall or workbench allowing operators to test torque wrenches at their work stations ALL STEEL CONSTRUCTION WITH DURABLE NO BREAK ROTARY NECK ACCURACY OF +/-1% OF NDICATED VALUE: Includes accuracy certification MULTIFUNCTION UNIT OFFERS VERSATILITY: First Peak Mode Peak Mode Track Mode Quick set target torque for Go/No Go prompting Software on/auto off Three units of measure (ft-lb, in-lb, N.m.) Three way LED prompting wtih buzzer (under/within/over target) Adjustable display allows you to see the digits at any angle Weight 6 lbs

Suppliers

Company
Product
Description
Supplier Links
Electronic Torque Tester 5-50in/lb.,1/4
Rochester, NY, USA
Electronic Torque Tester 5-50in/lb.,1/4"Drive
64-623
Electronic Torque Tester 5-50in/lb.,1/4"Drive 64-623
Product Highlights DESIGNED TO BE A STURDY, COMPACT, COST EFFICIENT TESTER: Can be mounted on a wall or workbench allowing operators to test torque wrenches at their work stations ALL STEEL CONSTRUCTION WITH DURABLE NO BREAK ROTARY NECK ACCURACY OF +/-1% OF NDICATED VALUE: Includes accuracy certification MULTIFUNCTION UNIT OFFERS VERSATILITY: First Peak Mode Peak Mode Track Mode Quick set target torque for Go/No Go prompting Software on/auto off Three units of measure (ft-lb, in-lb, N.m.) Three way LED prompting wtih buzzer (under/within/over target) Adjustable display allows you to see the digits at any angle Weight 6 lbs

Product Highlights

  • DESIGNED TO BE A STURDY, COMPACT, COST EFFICIENT TESTER:
  • Can be mounted on a wall or workbench allowing operators to test torque wrenches at their work stations
  • ALL STEEL CONSTRUCTION WITH DURABLE NO BREAK ROTARY NECK
  • ACCURACY OF +/-1% OF NDICATED VALUE:
  • Includes accuracy certification
  • MULTIFUNCTION UNIT OFFERS VERSATILITY:
  • First Peak Mode
  • Peak Mode
  • Track Mode
  • Quick set target torque for Go/No Go prompting
  • Software on/auto off
  • Three units of measure (ft-lb, in-lb, N.m.)
  • Three way LED prompting wtih buzzer (under/within/over target)
  • Adjustable display allows you to see the digits at any angle
  • Weight 6 lbs
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number 64-623
Product Name Electronic Torque Tester 5-50in/lb.,1/4"Drive
Torque 5 to 50 In-lbs (5.77 to 57.65 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20021175-00 - TE Connectivity
Specs
Torque 19.2 In-lbs (22.14 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Dynamic Torque Sensor - X-DT-1001 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage
Features Temperature Compensation
Technology StrainGauge
View Details
Torque flange T40Lite/50NM - 1-T40LITE/50NM - Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (510 kg-cm)
Accuracy 0.1600 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
MR55-20 - Torque sensor, 20 lbFin / 1.5 lbFft / 320 ozFin / 220 Ncm / 2 Nm - MR55-20 - Mark-10 Corporation
Specs
Torque 17.7 In-lbs (20.41 kg-cm)
Category of Device Element/Chip
View Details